location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic External USB 2.0 Hard Disk Box Silver 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External USB 2.0 Hard Disk Box
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHD2U
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:25:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Conceptronic External USB 2.0 Hard Disk Box Silver 2.5" :
The long product name of Conceptronic External USB 2.0 Hard Disk Box Silver 2.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External USB 2.0 Hard Disk Box 2.5"
More>>>
Conceptronic External USB 2.0 Hard Disk Box Silver 2.5":
The official description of Conceptronic External USB 2.0 Hard Disk Box Silver 2.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily add an external harddisk to a PC or notebook
With this USB 2.0 harddisk box it is easy to add an external harddisk to a PC or notebook. The harddisk box is perfect for transfering data, making backups or use it as 2nd hard disk.

Features:
- USB 2.0 480Mbps dataspeed.
- Compatible with all 2.5 inch harddisks with IDE interface.
- Light weight aluminum travel design.

Short summary description Conceptronic External USB 2.0 Hard Disk Box Silver 2.5":
This short summary of the Conceptronic External USB 2.0 Hard Disk Box Silver 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic External USB 2.0 Hard Disk Box, 2.5", Silver

Long summary description Conceptronic External USB 2.0 Hard Disk Box Silver 2.5":
This is an auto-generated long summary of Conceptronic External USB 2.0 Hard Disk Box Silver 2.5" based on the first three specs of the first five spec groups.

Conceptronic External USB 2.0 Hard Disk Box. Storage drive size: 2.5". Product colour: Silver

Brand Image Product code Product Stock Price from
Conceptronic Grab'n'GO Multi Connect 3.5” Harddisk Box Black 3.5" Conceptronic Grab'n'GO Multi Connect 3.5” Harddisk Box Black 3.5"
(show image)
CHD3CU Grab'n'GO Multi Connect 3.5” Harddisk Box 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Grab’n’GO Network Hard Disk Box Black 3.5" Conceptronic Grab’n’GO Network Hard Disk Box Black 3.5"
(show image)
CHD3LAN Grab’n’GO Network Hard Disk Box 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point Box Black 2.5" Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point Box Black 2.5"
(show image)
CHD2WLANU Grab'n'GO 2.5" Wireless Hard Disk & Access Point Box 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Grab‘n Go 3.5” Hard Disk Box Black Conceptronic Grab‘n Go 3.5” Hard Disk Box Black
(show image)
C05-200 Grab‘n Go 3.5” Hard Disk Box 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic USB 2.0 & Firewire Harddisk Box 3.5" Black 3.5" Conceptronic USB 2.0 & Firewire Harddisk Box 3.5" Black 3.5"
(show image)
CHD3FWU USB 2.0 & Firewire Harddisk Box 3.5" 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic USB 2.0 Storage Box 5.25” Conceptronic USB 2.0 Storage Box 5.25”
(show image)
CIDE525U USB 2.0 Storage Box 5.25” 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic USB 2.0 Hard Disk Box 3.5" Black 3.5" Conceptronic USB 2.0 Hard Disk Box 3.5" Black 3.5"
(show image)
CHD3U USB 2.0 Hard Disk Box 3.5" 0.00
(excl. VAT)
0 (incl. VAT)