location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline S3MT-Series 3-Phase 100kVA Input Isolation Transformer, Delta 480V to 208V Wye, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline S3MT-Series 3-Phase 100kVA Input Isolation Transformer, Delta 480V to 208V Wye, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3MT-100K480V show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332253187 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartOnline S3MT-Series 3-Phase 100kVA Input Isolation Transformer, Delta 480V to 208V Wye, TAA :
The long product name of Tripp Lite SmartOnline S3MT-Series 3-Phase 100kVA Input Isolation Transformer, Delta 480V to 208V Wye, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline S3MT-Series 3-Phase 100kVA Input Isolation Transformer, Delta 480V to 208V Wye, TAA
More>>>
Tripp Lite SmartOnline S3MT-Series 3-Phase 100kVA Input Isolation Transformer, Delta 480V to 208V Wye, TAA:
The official description of Tripp Lite SmartOnline S3MT-Series 3-Phase 100kVA Input Isolation Transformer, Delta 480V to 208V Wye, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get Complete Step-Down and Isolation Protection and Prevent Power Disruption
Tripp Lite’s S3MT-100K480V 100kVA/kW transformer offers line isolation and protection to the connected 3-phase UPS system and its load. It isolates the UPS and connected components from line surges and spikes caused by utility power disruptions that can damage equipment or corrupt data. The step-down input isolation transformer is ideal for 4-wire (3Ph+N+PE) IT loads in government, manufacturing, healthcare and corporate settings with a 480V electrical feed and 208/120V equipment.

Performs with High Efficiency up to 97.7%
Not only is the S3MT-100K480V very efficient, with up to 97.7 percent efficiency, but it is also very quiet with a noise profile less than 65 dBA. A built-in circuit breaker on the output side helps prevent dangerous power overloads. Three large ball-bearing cooling fans help prevent overheating. An overheat-sensing relay and switch combine with a red LED indicator to provide over-temperature warning and overheating protection.

Small Footprint for Quick Installation in a Compact Space
The compact footprint enables installation of the S3MT-100K480V with minimal space. The rugged stainless steel housing ships ready for immediate installation with a compatible 80–100kVA/kW Tripp Lite S3M-Series 3-phase UPS system.

Short summary description Tripp Lite SmartOnline S3MT-Series 3-Phase 100kVA Input Isolation Transformer, Delta 480V to 208V Wye, TAA:
This short summary of the Tripp Lite SmartOnline S3MT-Series 3-Phase 100kVA Input Isolation Transformer, Delta 480V to 208V Wye, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline S3MT-Series 3-Phase 100kVA Input Isolation Transformer, Delta 480V to 208V Wye, TAA, Hardwire, Hardwire, 480 V, 50 - 60 Hz, 120 - 208 V, 168 A

Long summary description Tripp Lite SmartOnline S3MT-Series 3-Phase 100kVA Input Isolation Transformer, Delta 480V to 208V Wye, TAA:
This is an auto-generated long summary of Tripp Lite SmartOnline S3MT-Series 3-Phase 100kVA Input Isolation Transformer, Delta 480V to 208V Wye, TAA based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline S3MT-Series 3-Phase 100kVA Input Isolation Transformer, Delta 480V to 208V Wye, TAA. AC inlet type: Hardwire, AC outlet types: Hardwire, AC input voltage: 480 V. Width: 599.4 mm, Depth: 850.9 mm, Height: 1198.9 mm. Products per master (outer) case: 1 pc(s), Master (outer) case width: 701 mm, Master (outer) case length: 960.1 mm

Features
AC inlet type
Hardwire
AC outlet types
Hardwire
AC input voltage
480 V
AC input frequency
50 - 60 Hz
Number of input phases
3
AC output voltage
120 - 208 V
Number of output phases
3
Input current (input transformer)
168 A
Noise level
65 dB
Form factor
Tower
Overheat protection
Yes
Efficiency
96.7%
Efficiency (@half load)
97.7%
Cooling type
Fan
Number of fans
3 fan(s)
Heat dissipation
11263 BTU/h
Load capacity
100000 VA
Housing colour
Black
Weight & dimensions
Width
599.4 mm
Depth
850.9 mm
Height
1198.9 mm
Weight
489 kg
Package width
701 mm
Package depth
960.1 mm
Package height
1399.5 mm
Package weight
545.2 kg
Packaging content
Manual
Yes
Logistics data
Products per master (outer) case
1 pc(s)
Master (outer) case width
701 mm
Master (outer) case length
960.1 mm
Master (outer) case height
1399.5 mm
Master (outer) case gross weight
545.2 kg
Country of origin
China