location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Go Multi-Device mouse Office Ambidextrous RF Wireless + Bluetooth Optical 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Go Multi-Device
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Y51C21217
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195477685727 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 12:49:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Go Multi-Device mouse Office Ambidextrous RF Wireless + Bluetooth Optical 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 2400 DPI Black, Grey
  • - Ambidextrous RF Wireless + Bluetooth
  • - Scroll type: Wheel Buttons quantity: 5
  • - Power source: Batteries 0.5 m
Long product name Lenovo Go Multi-Device mouse Office Ambidextrous RF Wireless + Bluetooth Optical 2400 DPI :
The long product name of Lenovo Go Multi-Device mouse Office Ambidextrous RF Wireless + Bluetooth Optical 2400 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C, 2400dpi, Bluetooth 5.0/2.4GHz, 4.2V
More>>>
Lenovo Go Multi-Device mouse Office Ambidextrous RF Wireless + Bluetooth Optical 2400 DPI:
The official description of Lenovo Go Multi-Device mouse Office Ambidextrous RF Wireless + Bluetooth Optical 2400 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to be the only mouse you need, the Lenovo Go Wireless Multi-Device Mouse can be paired with up to 3 devices and effortlessly cycle between them with a push of a button. Beyond its multi-tasking capabilities, this productivity powerhouse can be used on nearly any surface and rarely runs out of battery, thanks to its blue optical sensor and wireless Qi or wired USB-C fast-chargeable battery.

Short summary description Lenovo Go Multi-Device mouse Office Ambidextrous RF Wireless + Bluetooth Optical 2400 DPI:
This short summary of the Lenovo Go Multi-Device mouse Office Ambidextrous RF Wireless + Bluetooth Optical 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Go Multi-Device, Ambidextrous, Optical, RF Wireless + Bluetooth, 2400 DPI, Black, Grey

Long summary description Lenovo Go Multi-Device mouse Office Ambidextrous RF Wireless + Bluetooth Optical 2400 DPI:
This is an auto-generated long summary of Lenovo Go Multi-Device mouse Office Ambidextrous RF Wireless + Bluetooth Optical 2400 DPI based on the first three specs of the first five spec groups.

Lenovo Go Multi-Device. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth, Movement resolution: 2400 DPI, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product colour: Black, Grey

Mouse
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Optical
Movement resolution *
2400 DPI
Scroll type *
Wheel
Buttons quantity *
5
Multi-device support
Yes
Certification
CB, cTUVus mark, TUV mark, FCC, ICES, CEC, DOE, SIRIM, TRA, IMDA, MIC, JPF, VCCI, BSMI, NCC, RCM, KCC, DWLF&M, TRC, MoT, ANRT, ictQATAR, UN38.3, GB31241, IEC 62133:2017
Design
Form factor *
Ambidextrous
Product colour *
Black, Grey
Surface coloration
Monochromatic
Ergonomics
Cable length
0.5 m
Power
Power source *
Batteries
Rechargeable
No
Charging port type
USB Type-C
Service life of battery
3 month(s)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
59 mm
Depth
101 mm
Height
34 mm
Weight
71 g
Receiver weight
1.5 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
101 mm
Package depth
55 mm
Package height
154 mm
Package weight
230 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-C
Receiver type
Nano receiver
Sustainability
Compliance certificates
CE, REACH, RoHS
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)