DELL logo

DELL OptiPlex 3080 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156684
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points DELL OptiPlex 3080 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:
  • - Windows 10 Pro 64-bit
  • - Intel Core i3-10105 (6MB Cache, 3.7GHz)
  • - 8GB DDR4-SDRAM (1 x 8) & 256GB SSD
Warranty:
1 Year Basic Onsite
Long product name DELL OptiPlex 3080 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

Intel Core i3-10105 (6MB Cache, 3.7GHz), 8GB DDR4-SDRAM, 256GB SSD, DVD±RW, Intel UHD Graphics 630, LAN, Windows 10 Pro 64-bit

DELL OptiPlex 3080 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

Essential business desktops.
Essential business tower and small form factor desktops that deliver best-in-class security and manageability. With 10th Gen Intel® processors.

Short summary description DELL OptiPlex 3080 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

DELL OptiPlex 3080, 3.7 GHz, Intel® Core™ i3, 8 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description DELL OptiPlex 3080 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

DELL OptiPlex 3080. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10105. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL OptiPlex 3080 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black 8GJYD:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.