location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N482-04U Enclosure for 28 High-Density Fiber Cassettes, 4U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N482-04U Enclosure for 28 High-Density Fiber Cassettes, 4U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N482-04U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332262813 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:46:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N482-04U Enclosure for 28 High-Density Fiber Cassettes, 4U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Heavy-duty steel enclosure accommodates up to 28 N482-Series fiber cassettes
  • - Patches as many as 336 duplex LC ports (672 fiber connections) in 4U of rack space
  • - Easy-access fold-down front door panel protects connections and can be removed
  • - Optional rear-mount cable management bracket allows proper routing of cabling
  • - Helps you interconnect any combo of 10 Gb, 40 Gb and 100/120 Gb network equipment
Warranty: Lifetime limited
Long product name Tripp Lite N482-04U Enclosure for 28 High-Density Fiber Cassettes, 4U :
The long product name of Tripp Lite N482-04U Enclosure for 28 High-Density Fiber Cassettes, 4U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enclosure for 28 High-Density Fiber Cassettes, 4U
More>>>
Tripp Lite N482-04U Enclosure for 28 High-Density Fiber Cassettes, 4U:
The official description of Tripp Lite N482-04U Enclosure for 28 High-Density Fiber Cassettes, 4U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4U Fiber Enclosure Adds Up to 28 High-Density Cassettes to Your Rack Installation
Make the most of your rack space by inserting up to 28 N482-Series fiber cassettes (sold separately) into this high-density enclosure panel, allowing you to patch as many as 336 duplex LC ports (that’s 672 fiber connections). Mounting in 4U of space in your EIA-standard 19-inch rack, this fiber enclosure comes with an optional rear-mounting cable management bracket for proper organization and routing of cabling. A removable fold-down door panel in front protects your connections and rotates out of the way to provide full access.

The Smart Solution for Interconnecting 10 GbE, 40 GbE and 100/120GbE Network Equipment
Cassettes come in multiple variations, and the heavy-duty steel N482-04U lets you interconnect any combination of 10 Gb, 40 Gb and 100/120 Gb network equipment, giving you the flexibility to adapt as your technology changes. This fiber enclosure seamlessly connects to your existing cabling infrastructure. It supports a wide range of singlemode and multimode applications and fiber protocols in high-density telecom and data center environments.

Short summary description Tripp Lite N482-04U Enclosure for 28 High-Density Fiber Cassettes, 4U:
This short summary of the Tripp Lite N482-04U Enclosure for 28 High-Density Fiber Cassettes, 4U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N482-04U Enclosure for 28 High-Density Fiber Cassettes, 4U, Fiber, Black, Silver, Rack mounting, 4U, -20 - 60 °C, 5 - 85%

Long summary description Tripp Lite N482-04U Enclosure for 28 High-Density Fiber Cassettes, 4U:
This is an auto-generated long summary of Tripp Lite N482-04U Enclosure for 28 High-Density Fiber Cassettes, 4U based on the first three specs of the first five spec groups.

Tripp Lite N482-04U Enclosure for 28 High-Density Fiber Cassettes, 4U. Cable types supported: Fiber. Product colour: Black, Silver, Mounting: Rack mounting, Rack capacity: 4U. Width: 482.1 mm, Height: 177.8 mm, Depth: 430 mm. Package width: 472.4 mm, Package depth: 563.9 mm, Package height: 233.7 mm. Country of origin: China, Master (outer) case width: 500.4 mm, Master (outer) case length: 599.4 mm

Network
Ports quantity
336
Cable types supported
Fiber
Single-mode fiber (SMF) supported
Yes
Multi-mode fiber (MMF) supported
Yes
Design
Product colour
Black, Silver
Mounting
Rack mounting
Rack capacity
4U
Cable management
Yes
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 85%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 85%
Technical details
Sustainability compliance
Yes
Compliance certificates
REACH, RoHS
Weight & dimensions
Width
482.1 mm
Height
177.8 mm
Depth
430 mm
Weight
6.5 kg
Packaging data
Package width
472.4 mm
Package depth
563.9 mm
Package height
233.7 mm
Package weight
8.44 kg
Logistics data
Country of origin
China
Master (outer) case width
500.4 mm
Master (outer) case length
599.4 mm
Master (outer) case height
480.1 mm
Master (outer) case gross weight
16.5 kg
Products per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332262810
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)