Canon logo

Canon 18x50 IS Binoculars

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193866
Info modified on:
20 Oct 2023, 12:26:44
Bullet Points Canon 18x50 IS Binoculars:
  • - Get 18x closer with superb Canon quality
  • - Comfortable, rugged build quality
  • - Spot your subject easily with beautiful wide field of view
  • - Super steady field of view with high magnification
  • - Built to withstand harsh weather conditions
Long product name Canon 18x50 IS Binoculars:

18x50 IS Binoculars

Canon 18x50 IS Binoculars:

High power, all weather 18x binoculars with Canon precision optics and optical Image Stabilizer for superbly sharp, steady, comfortable view in harsh conditions or marine environments.

Short summary description Canon 18x50 IS Binoculars:

Canon 18x50 IS Binoculars, Porro II, 18x, 5 cm, Multi Coated (MC), Waterproof, 1.18 kg

Long summary description Canon 18x50 IS Binoculars:

Canon 18x50 IS Binoculars. Magnification: 18x, Objective diameter: 5 cm, Prism type: Porro II. Battery type: 2x AA. Width: 152 mm, Depth: 193 mm, Height: 81 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.