location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite B2403WS-B1 computer monitor 61 cm (24") 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLite B2403WS-B1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B2403WS-B1
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iiyama ProLite B2403WS-B1 computer monitor 61 cm (24") 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - 1920 x 1200 pixels
  • - 2 ms 300 cd/m² 2000:1
  • - 65 W
Long product name iiyama ProLite B2403WS-B1 computer monitor 61 cm (24") 1920 x 1200 pixels Black :
The long product name of iiyama ProLite B2403WS-B1 computer monitor 61 cm (24") 1920 x 1200 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24" WIDE LCD, 1920 x 1200, TN panel, Pivot, 300cdm², 2000:1DCR, Speakers, HDMI HDCP, D-sub (DVI->HDMI & VGA cable) 2ms, Vista Premium
More>>>
iiyama ProLite B2403WS-B1 computer monitor 61 cm (24") 1920 x 1200 pixels Black:
The official description of iiyama ProLite B2403WS-B1 computer monitor 61 cm (24") 1920 x 1200 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new iiyama flag ship 24" display is ideal for both the Home Enthusiast, Gamer and Business professional. The 1920 x 1200 pixel panel has the latest advancements in technology, boasting a 2000:1 Dynamic Contrast Ratio which can be disabled for greater colour accuracy and a 2msec response time ensuring the best possible video and animation playback with minimal blurring. Of course, the B2403 is HD Ready and incorporates the HDMI input for connectivity between DVD Players, Games Consoles and Graphics Cards choosing this interface type. A HDMI to DVI cable is now included as standard.

Short summary description iiyama ProLite B2403WS-B1 computer monitor 61 cm (24") 1920 x 1200 pixels Black:
This short summary of the iiyama ProLite B2403WS-B1 computer monitor 61 cm (24") 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite B2403WS-B1, 61 cm (24"), 1920 x 1200 pixels, 2 ms, Black

Long summary description iiyama ProLite B2403WS-B1 computer monitor 61 cm (24") 1920 x 1200 pixels Black:
This is an auto-generated long summary of iiyama ProLite B2403WS-B1 computer monitor 61 cm (24") 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

iiyama ProLite B2403WS-B1. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
2 ms
Contrast ratio (typical) *
2000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.270
Horizontal scan range
31 - 83 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
51.8 cm
Viewable size, vertical
32.4 cm
Separate H/V sync
Yes
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment
13 cm
Swivel angle range
45 - 45°
Tilt angle range
-5 - 20°
Plug and Play
Yes
Power
Power consumption (typical) *
65 W
Weight & dimensions
Width (with stand)
566 mm
Depth (with stand)
220 mm
Height (with stand)
445 mm
Weight (with stand)
8.7 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Power requirements
AC 100 - 240 V, 50/60 Hz
Certification
TCO'03, CE, MPR III, ISO 13406-2