HPE logo

HPE AJ041A backup storage device Storage auto loader & library Tape Cartridge 800 GB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120863
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE AJ041A backup storage device Storage auto loader & library Tape Cartridge 800 GB:

LTO-4 Ultrium 1840 Tape Drive Upgrade Kit

Short summary description HPE AJ041A backup storage device Storage auto loader & library Tape Cartridge 800 GB:

HPE AJ041A, Storage auto loader & library, Tape Cartridge, Ultra 320 SCSI, LTO-4, 800 GB, 1.6 TB

Long summary description HPE AJ041A backup storage device Storage auto loader & library Tape Cartridge 800 GB:

HPE AJ041A. Product type: Storage auto loader & library, Media type: Tape Cartridge, Standard interfaces: Ultra 320 SCSI. Native capacity: 800 GB, Compressed capacity: 1.6 TB, Drive device, buffer size: 128 MB. Backup rate compressed performance: 864 GB/h, Backup rate native performance: 432 GB/h. Weight: 4.4 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.