Tripp Lite logo

Tripp Lite U280-Q01FL-BK-2 15W Smartphone Wireless Fast Charging Pad, Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65949
Info modified on:
10 Aug 2024, 11:54:56
Bullet Points Tripp Lite U280-Q01FL-BK-2 15W Smartphone Wireless Fast Charging Pad, Black:
  • - Charges your smartphone through its protective case to avoid the hassle of removing it
  • - LED glows blue during charging and flashes blue to indicate a charging error
  • - Prevents overheating and overcharging to protect your essential device from damage
  • - Lightweight portable design takes up little space on your desk or bedside table
  • - Universally compatible with all Qi-certified smartphones and other devices
Warranty:
2-year limited
Long product name Tripp Lite U280-Q01FL-BK-2 15W Smartphone Wireless Fast Charging Pad, Black:

15W Smartphone Wireless Fast Charging Pad, Black

Tripp Lite U280-Q01FL-BK-2 15W Smartphone Wireless Fast Charging Pad, Black:

Wireless Cell Phone Charger Delivers Power to Apple and Samsung Phones
Who wants to plug and unplug power cords when you just want to charge your cell phone? The U280-Q01FL-BK-2 makes charging more convenient by doing it wirelessly. Just place your Qi-certified device, such as an iPhone, Pixel or Galaxy smartphone, on the round charging pad. That’s all there is to it. This wireless phone charger even works through most protective phone cases up to 5 millimeters. Note: Please remove any magnetic or metal objects from your phone or case before charging.

Compatible with Qi-Certified Cell Phones to Ensure a Safe, Flawless Charge
The U280-Q01FL-BK-2 works with all Qi smartphones from Apple, Sony, LG, Samsung, Nokia and other popular brands. It protects your expensive device from overheating and overcharging that could lead to internal damage. An LED glows blue to indicate the charging process is underway and flashes blue to indicate any charging error.

Compact Pad Fits Comfortably on Any Counter, Table or Workspace
The portable lightweight pad is just four inches in diameter, so it takes up hardly any space on your desktop or bedside table. An included USB cable connects the charger to a user-supplied USB wall charger or power adapter (QC 2.0 or 3.0 adapter is recommended for high-speed charging).

Short summary description Tripp Lite U280-Q01FL-BK-2 15W Smartphone Wireless Fast Charging Pad, Black:

Tripp Lite U280-Q01FL-BK-2 15W Smartphone Wireless Fast Charging Pad, Black, Indoor, DC, 9 V, Wireless charging, Black

Long summary description Tripp Lite U280-Q01FL-BK-2 15W Smartphone Wireless Fast Charging Pad, Black:

Tripp Lite U280-Q01FL-BK-2 15W Smartphone Wireless Fast Charging Pad, Black. Charger type: Indoor, Power source type: DC, Charger compatibility: Smartphone, Tablet. Input voltage: 12 V, Maximum output voltage: 9 V. Wireless charging. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.