location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Go Lithium-Ion (Li-Ion) 20000 mAh Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Go
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40ALLG2WWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195713001595 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Sep 2024 14:56:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Lenovo Go Lithium-Ion (Li-Ion) 20000 mAh Black, Grey :
The long product name of Lenovo Go Lithium-Ion (Li-Ion) 20000 mAh Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Go USB-C Laptop Power Bank (20000 mAh)
More>>>
Lenovo Go Lithium-Ion (Li-Ion) 20000 mAh Black, Grey:
The official description of Lenovo Go Lithium-Ion (Li-Ion) 20000 mAh Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo Go USB-C Laptop Power Bank (20000 mAh) is a game-changing solution for remote workers who need access to a large reserve of power for their USB-C laptops and devices to achieve peak productivity. With a whopping 20,000 mAh capacity, you can rapidly charge multiple devices even while you are recharging the power bank.

Short summary description Lenovo Go Lithium-Ion (Li-Ion) 20000 mAh Black, Grey:
This short summary of the Lenovo Go Lithium-Ion (Li-Ion) 20000 mAh Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Go, 20000 mAh, Lithium-Ion (Li-Ion), Black, Grey

Long summary description Lenovo Go Lithium-Ion (Li-Ion) 20000 mAh Black, Grey:
This is an auto-generated long summary of Lenovo Go Lithium-Ion (Li-Ion) 20000 mAh Black, Grey based on the first three specs of the first five spec groups.

Lenovo Go. Battery capacity: 20000 mAh, Battery technology: Lithium-Ion (Li-Ion). USB Type-A output ports: 1, USB Type-C ports quantity: 1. Product colour: Black, Grey

Design
Number of simultaneously connected devices (max) *
3
Product colour *
Black, Grey
Charger compatibility *
Universal
LED indicators
Yes
Certification
CB, CE, cTUVus, UN38.3, CEC
Performance
Charging source *
USB
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
20000 mAh
Battery capacity
74 Wh
Battery charge time (USB)
3 h
Power
Input voltage
20 V
Input current
5 A
Output voltage
12,20 V
Ports & interfaces
Input interface *
USB Type-C
Ports & interfaces
USB Type-A output ports
1
USB Type-C connector
Yes
USB Type-C ports quantity
1
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
8 - 90 °C
Weight & dimensions
Width
170 mm
Depth
72 mm
Height
23 mm
Weight
390 g
Packaging data
Package width
107 mm
Package depth
32 mm
Package height
221 mm
Package weight
497 g
Logistics data
Harmonized System (HS) code
85078000
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)