location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 1050VA 540W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1050VA 540W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OMNISMART1050MX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332258182 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2024 13:01:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Tripp Lite OMNISMART1050MX user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 1050VA 540W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1.05 kVA 540 W
  • - Waveform: Pure sine
  • - 12 AC outlet(s)
  • - Tower Black
Warranty: 2-year limited warranty
Long product name Tripp Lite 1050VA 540W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount :
The long product name of Tripp Lite 1050VA 540W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1050VA 540W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount
More>>>
Tripp Lite 1050VA 540W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount:
The official description of Tripp Lite 1050VA 540W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Desktop UPS offers complete power protection for small network applications, including home offices,
security systems and digital signage.

1.05kVA/540W/120V Battery Backup for PCs, Home Theaters or Digital Signage
This OmniSmart® line-interactive UPS system with AVR protection provides reliable battery backup and
AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage
valuable electronics or destroy data. The 120V battery backup is ideal protection for your home office,
media center or commerce components, including computers, routers, printers, HDTVs, Blu-ray players,
game consoles, ATMs, security systems and digital signage equipment.

Allows Time to Backup Critical Files During a Blackout
Backup support allows you to work through short power failures and gives you enough time to safely save
files and shut down your system in case of a prolonged blackout. Backup time varies according to load,
but internal battery should keep a half load (270W) powered as long as nine minutes and a full load
(540W) up to 3.6 minutes. During normal operation, incoming utility power keeps the replaceable internal
battery fully charged, so backup power will always be available.

12 NEMA 5-15R Outlets Protect Your Connected Components
Six 5-15R outlets provide battery backup, surge protection and voltage regulation for your computer,
monitor and other crucial components. The other six 5-15R outlets provide surge suppression only for
printers, speakers and other desktop equipment regarded as non-essential during a blackout. In addition,
RJ45 jacks protect a telephone/DSL dial-up or 10BaseT Ethernet connection.

Double-Boost AVR Corrects Low/High-Voltage Conditions for Enhanced Performance
A double-boost, single-cut AVR (Automatic Voltage Regulation) circuit, designed specifically for the
LATAM region, protects your equipment from incremental hardware damage, data loss and performance
problems caused by brownouts and overvoltages. Slight under-voltages as low as 93V are boosted by
13%. More severe brownouts as low as 78V are increased by 35%. A voltage cut of 16% reduces UPS
output during overvoltage conditions as high as 152V, all while keeping the battery fully charged and
ready to take over in case of power failure.

600 Joules Fight Back Against Unexpected Power Surges
A 600-joule surge suppression rating protects connected components from the harmful effects of power
surges.

Designed for High Efficiency to Help You Save Money and Protect the Environment
A >98.3% efficiency rating reduces BTU emissions, energy consumption and, ultimately, your energy
costs.

Combats Electromagnetic Interference That Can Harm Equipment
Various electromagnetic and radio sources found in virtually every home and business can cause
disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio
frequency interference), this line noise is a common cause of performance problems and can lead to
incremental hardware damage, data corruption and audio/video transmission problems. The
OMNISMART1050MX incorporates technology that filters out disruptive line noise so that it won't affect
your equipment.

Alarm and Diagnostic LEDs Keep You Informed 24/7
The alarm sounds to report low battery, battery replace, overload and fault condition. A set of 4 LEDs
reports AC line present (green), battery mode (yellow), overload/low battery (red) and battery replace
(red).

USB Port Allows for Automatic Saves and Shutdowns
The HID-compliant USB port connects the UPS to a computer running Tripp Lite’s free downloadable
PowerAlert® software to enable safe unattended system shutdown in case of a prolonged power failure.
USB cable is included.

Compact Housing Compatible with Easy Desktop or Wall-Mount Installation
The space-saving UPS fits on a desktop, shelf or any other flat surface convenient to your workstation or
home theater. Keyhole mounting tabs on the rear allow easy wall installation. The five-foot power cord
with space-saving right-angle NEMA 5-15P plug connects to any compatible AC outlet.

Short summary description Tripp Lite 1050VA 540W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount:
This short summary of the Tripp Lite 1050VA 540W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 1050VA 540W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount, Line-Interactive, 1.05 kVA, 540 W, Pure sine, 78 V, 152 V

Long summary description Tripp Lite 1050VA 540W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount:
This is an auto-generated long summary of Tripp Lite 1050VA 540W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount based on the first three specs of the first five spec groups.

Tripp Lite 1050VA 540W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount. UPS topology: Line-Interactive, Output power capacity: 1.05 kVA, Output power: 540 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 12 AC outlet(s). Battery recharge time: 5 h. Form factor: Tower, Product colour: Black, Cable length: 2.1 m. Width: 190 mm, Depth: 304.8 mm, Height: 105.2 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1.05 kVA
Output power *
540 W
Waveform *
Pure sine
Input operation voltage (min) *
78 V
Input operation voltage (max) *
152 V
Input frequency *
60 Hz
Output operation voltage (max)
120 V
Output frequency
60 Hz
Automatic Voltage Regulation (AVR)
Yes
Maximum current
12 A
Surge energy rating
600 J
Response time
6 ms
Number of input phases
1
Efficiency
98.4%
Power factor
0.6
EMI/RFI noise filtering
Yes
Audible alarm(s)
Yes
Audible alarm modes
Battery replacement, Fault, Low battery alarm, Overload alarm
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15R
Power plug
NEMA 5-15P
AC outlets quantity
12 AC outlet(s)
Battery
Battery recharge time
5 h
Cold start
Yes
Design
Form factor *
Tower
Cable length
2.1 m
Product colour *
Black
LED indicators
Fault, Power, Status
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
190 mm
Depth
304.8 mm
Height
105.2 mm
Weight
6.6 kg
Package width
160 mm
Package depth
381 mm
Package height
272 mm
Package weight
7.1 kg
Packaging data
Cables included
USB cable
Manual
Yes
Logistics data
Master (outer) case width
391.9 mm
Master (outer) case length
494 mm
Master (outer) case height
290.1 mm
Master (outer) case gross weight
22.3 kg
Products per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332258189
Brand Image Product code Product Stock Price from
Tripp Lite Standby UPS 450VA 255W - 8 5-15R Outlets, 120V, 50/60 Hz, 5-15P Plug, Desktop/Wall Mount Tripp Lite Standby UPS 450VA 255W - 8 5-15R Outlets, 120V, 50/60 Hz, 5-15P Plug, Desktop/Wall Mount
(show image)
BC450 Standby UPS 450VA 255W - 8 5-15R Outlets, 120V, 50/60 Hz, 5-15P Plug, Desktop/Wall Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 120V 500VA 260W Standby UPS, 8 Outlets (NEMA 5-15R), 5-15P Plug, 5 ft. Cord, Desktop/Wall Mount Tripp Lite 120V 500VA 260W Standby UPS, 8 Outlets (NEMA 5-15R), 5-15P Plug, 5 ft. Cord, Desktop/Wall Mount
(show image)
BC500 120V 500VA 260W Standby UPS, 8 Outlets (NEMA 5-15R), 5-15P Plug, 5 ft. Cord, Desktop/Wall Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX700HGL SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 700VA, 450W, Full Isolation Tripp Lite SMX700HGL SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 700VA, 450W, Full Isolation
(show image)
SMX700HGL SMX700HGL SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 700VA, 450W, Full Isolation 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Line Interactive UPS with USB and 10 Outlets - 120V, 1440VA, 900W, 50/60 Hz, AVR, ECO Series, ENERGY STAR Tripp Lite Line Interactive UPS with USB and 10 Outlets - 120V, 1440VA, 900W, 50/60 Hz, AVR, ECO Series, ENERGY STAR
(show image)
ECO1500LCD Line Interactive UPS with USB and 10 Outlets - 120V, 1440VA, 900W, 50/60 Hz, AVR, ECO Series, ENERGY STAR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Line Interactive UPS with USB and 10 Outlets - 120V, 1300VA, 720W, 50/60 Hz, AVR, ECO Series, ENERGY STAR Tripp Lite Line Interactive UPS with USB and 10 Outlets - 120V, 1300VA, 720W, 50/60 Hz, AVR, ECO Series, ENERGY STAR
(show image)
ECO1300LCD Line Interactive UPS with USB and 10 Outlets - 120V, 1300VA, 720W, 50/60 Hz, AVR, ECO Series, ENERGY STAR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartPro 120V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 4 Outlets, Full Isolation, USB, Lithium Battery Tripp Lite SmartPro 120V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 4 Outlets, Full Isolation, USB, Lithium Battery
(show image)
SMART700HGL SmartPro 120V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 4 Outlets, Full Isolation, USB, Lithium Battery 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartPro 120V 1kVA 750W Medical-Grade Line-Interactive Tower UPS with 4 Outlets, Full Isolation, USB, Lithium Battery Tripp Lite SmartPro 120V 1kVA 750W Medical-Grade Line-Interactive Tower UPS with 4 Outlets, Full Isolation, USB, Lithium Battery
(show image)
SMART1200XLHGL SmartPro 120V 1kVA 750W Medical-Grade Line-Interactive Tower UPS with 4 Outlets, Full Isolation, USB, Lithium Battery 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite ECO900UPSM uninterruptible power supply (UPS) Standby (Offline) 0.9 kVA 480 W 12 AC outlet(s) Tripp Lite ECO900UPSM uninterruptible power supply (UPS) Standby (Offline) 0.9 kVA 480 W 12 AC outlet(s)
(show image)
ECO900UPSM ECO900UPSM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OmniSmart LCD 120V 1500VA 810W Line-Interactive UPS, Tower, LCD display, USB port Tripp Lite OmniSmart LCD 120V 1500VA 810W Line-Interactive UPS, Tower, LCD display, USB port
(show image)
OMNI1500LCDT OmniSmart LCD 120V 1500VA 810W Line-Interactive UPS, Tower, LCD display, USB port 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX700HG SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9 Tripp Lite SMX700HG SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9
(show image)
SMX700HG SMX700HG SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)