- - Reliable Plug & Play operation with USB connection
- - A sealed membrane design lets liquid from accidental spills run through without damaging keyboard electronics
- - Wired 150cm USB cable for battery free reliability
- - Tactile feedback keys for exceptional comfort
- - Essential Euro currency symbol
- - PC and Mac® compatible
- - Optimised for your Windows 11 keyboard needs.
ValuKeyboard Wired - Nordics
The Kensington Wired ValuKeyboard features a spill-proof sealed membrane design to resist coffee, water and other liquids. It offers reliable Plug & Play operation with a wired USB connection.
Kensington ValuKeyboard Wired - Nordics, Full-size (100%), Wired, USB, QWERTY, Black
Kensington ValuKeyboard Wired - Nordics. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 1.5 m. Recommended usage: Universal. Product colour: Black