location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic 5 port Gigabit switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 port Gigabit switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1GS5 show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2020 15:12:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year
Long product name Conceptronic 5 port Gigabit switch :
The long product name of Conceptronic 5 port Gigabit switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 port Gigabit switch - Expand or create a highspeed network up to 1000 Mbps
More>>>
Conceptronic 5 port Gigabit switch:
The official description of Conceptronic 5 port Gigabit switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand or create a high speed network with this 5 ports autodetect 10/100/1000Mbps Switch. Suitable for gaming or transfer, copy, move or share data like MP3’s, MPEG’s and AVI’s. Easy installation and/or implentation within your network. The 2MB databuffer ensures a constant dataflow for every user on the network.

Short summary description Conceptronic 5 port Gigabit switch:
This short summary of the Conceptronic 5 port Gigabit switch data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic 5 port Gigabit switch, Full duplex

Long summary description Conceptronic 5 port Gigabit switch:
This is an auto-generated long summary of Conceptronic 5 port Gigabit switch based on the first three specs of the first five spec groups.

Conceptronic 5 port Gigabit switch. Full duplex

Network
Full duplex
Yes
Data transmission
Supported data transfer rates
Up to 1000 Mbps
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
2 MB
Protocols
Management protocols
Full compatible with IEEE 802.3 10BASE-T, 802.3u 100BASE-TX, 802.3ab Gigabit copper and 802.3x networks
Switching protocols
Automatic MDI/MDIX crossover for all ports
Performance
Minimum system requirements
10/100/1000Mbps network
Other features
Management level
8K Auto learning MAC Address Table
Expansion slots
All 5 ports can be used as uplink port to connect to another switch
I/O ports
5 RJ45
Power requirements
Power supply included
Networking features
10/100/1000Mbps
Brand Image Product code Product Stock Price from
Conceptronic 8 port Gigabit switch Conceptronic 8 port Gigabit switch
(show image)
CGIGA8A 8 port Gigabit switch 0.00
(excl. VAT)
0 (incl. VAT)