Xerox logo

Everyday (TM) Black Toner by Xerox compatible with Oki 44973536, Standard Yield

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68132
Info modified on:
01 Feb 2024, 11:26:49
Bullet Points Everyday (TM) Black Toner by Xerox compatible with Oki 44973536, Standard Yield:
  • - MEANINGFUL COST SAVINGS: Save 50-60% compared to originals
  • - QUALITY YOU CAN COUNT ON: Page after page of vibrant, true-to-life colors, deep blacks, and crisp fine-line detail
  • - UNMATCHED COMPATIBILITY: A broad portfolio covering HP, Brother and several other major brands and popular models
  • - LIFETIME PROTECTION: We've got you covered with a free replacement cartridge in the unlikely event of an issue
  • - HASSLE-FREE RECYCLING: Environmentally responsible cartridge recycling through our free Green World Alliance® supplies take-back program
Long product name Everyday (TM) Black Toner by Xerox compatible with Oki 44973536, Standard Yield:

Everyday(TM) Black Toner by Xerox compatible with Oki 44973536, Standard Yield

Everyday (TM) Black Toner by Xerox compatible with Oki 44973536, Standard Yield:

Everyday Toner by Xerox will save you 50-60% compared to originals and deliver the performance, quality and reliability you expect from Xerox with a worry-free warranty. Now, that's priceless.

Short summary description Everyday (TM) Black Toner by Xerox compatible with Oki 44973536, Standard Yield:

Everyday (TM) Black Toner by compatible with Oki 44973536, Standard Yield, 2200 pages, Black, 1 pc(s)

Long summary description Everyday (TM) Black Toner by Xerox compatible with Oki 44973536, Standard Yield:

Everyday (TM) Black Toner by compatible with Oki 44973536, Standard Yield. Black toner page yield: 2200 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.