location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L1969B printer kit Roller kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1969B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1969B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585175840 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2011
Product end of life date
Warranty: 90-day
Long product name HP L1969B printer kit Roller kit :
The long product name of HP L1969B printer kit Roller kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Scanjet 8300 Series ADF Roller Kit
More>>>
HP L1969B printer kit Roller kit:
The official description of HP L1969B printer kit Roller kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Scanjet maintenance kits ensure your HP scanner remains in working condition and continues providing high quality scanning.

Short summary description HP L1969B printer kit Roller kit:
This short summary of the HP L1969B printer kit Roller kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP L1969B, Roller kit, HP Scanjet 8350, 8390, 181 g, 242 x 165 x 52 mm, 1 pc(s)

Long summary description HP L1969B printer kit Roller kit:
This is an auto-generated long summary of HP L1969B printer kit Roller kit based on the first three specs of the first five spec groups.

HP L1969B. Product type: Roller kit, Compatibility: HP Scanjet 8350, 8390. Weight: 181 g, Dimensions (WxDxH): 242 x 165 x 52 mm. Quantity per pack: 1 pc(s)

Features
Product type *
Roller kit
Compatibility
HP Scanjet 8350, 8390
Weight & dimensions
Weight
181 g
Dimensions (WxDxH)
242 x 165 x 52 mm
Packaging data
Quantity per pack
1 pc(s)