location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre Tiny-In-One 27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11JHRAR1UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195042228007 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 13:36:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black :
The long product name of Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" 2560x1440, IPS, 16:9, 16.7 Million, Black
More>>>
Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black:
The official description of Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An all-in-one PC with the performance and flexibility of a separate desktop and monitor. IT admins can
upgrade PC and display independently, inserting any ThinkCentre Tiny computer into the rear bay - no cables
or tools required. Office-based employees will find it easier to work on the 27” Quad HD display, with an antiglare screen coating, low blue-light output, wide height and angle adjustment, and instant login via the infrared facial recognition camera.

REASONS TO BUY
The compact design is great
for offices with limited space.
The desktop can be placed
neatly behind the monitor in
a dedicated slot and the
monitor can be wall mounted
to free up valuable desk
space.

Just like any all-in-one, the
display on/off button also
powers on the PC, and
there’s a webcam with
integrated privacy cover.

For data analysis workloads
install a ThinkStation Tiny
with a powerful processor.
Consider additional DDR4
memory for heavy
multitasking.

Short summary description Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black:
This short summary of the Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre Tiny-In-One 27, 68.6 cm (27"), Black

Long summary description Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre Tiny-In-One 27. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, Panel type: IPS. Built-in camera. Product colour: Black

Brand Image Product code Product Stock Price from
Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-13500H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-13500H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black
(show image)
12K90057CS neo 50a 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkCentre neo 50a Intel® Core™ i7 i7-13700H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black Lenovo ThinkCentre neo 50a Intel® Core™ i7 i7-13700H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black
(show image)
12K9005ACS neo 50a 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black
(show image)
12JV0018FR neo 30a 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i5 i5-13420H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i5 i5-13420H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey
(show image)
12SC001JGE neo 50a 24 Gen 5 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i5 i5-13420H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i5 i5-13420H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey
(show image)
12SC000RGE neo 50a 24 Gen 5 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i3 i3-1315U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i3 i3-1315U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey
(show image)
12SC000CGE neo 50a 24 Gen 5 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkCentre neo 50a 27 Gen 5 Intel® Core™ i5 i5-13420H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Grey Lenovo ThinkCentre neo 50a 27 Gen 5 Intel® Core™ i5 i5-13420H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Grey
(show image)
12SB0004UK neo 50a 27 Gen 5 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i5 i5-13420H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Grey Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i5 i5-13420H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Grey
(show image)
12SD001XGE neo 50a 24 Gen 5 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkCentre neo 50a 27 Gen 5 Intel® Core™ i7 i7-13620H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Grey Lenovo ThinkCentre neo 50a 27 Gen 5 Intel® Core™ i7 i7-13620H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Grey
(show image)
12SB0010UK neo 50a 27 Gen 5 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i5 i5-13420H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Grey Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i5 i5-13420H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Grey
(show image)
12SD0008UK neo 50a 24 Gen 5 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)