ICY BOX logo

ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53418
Info modified on:
05 Jan 2023, 15:45:34
Bullet Points ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2:
  • - M.2 PCIe NVMe to PCIe 4.0 x4
  • - Data transfer rates of up to 64 Gbit/s
  • - Supports M.2 22x 30/42/60/80 NVMe SSDs
  • - Heat sink made of aluminium incl. thermal pads
  • - Use of double-sided SSDs possible
  • - Low- and full-profile bracket
Long product name ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2:

PCIe 4.0 x4, M.2, NVMe, 64 Gbps, 22 g

ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2:

Ignite the data turbo
If you want to give your M.2 SSD the turbo boost, then connect it with the super-fast PCIe 4.0 expansion
card! This allows the data to reach transfer speeds of up to 64 Gbit/s - waiting was yesterday!

Always stays cool
Even with the highest demands, your SSD always stays cool. The large, solid aluminium heat sink in the innovative cooling fin design ensures sufficient heat dissipation to keep your SSD running stably and efficiently. In addition, the expansion card comes with thermal pads that are applied to the M.2 SSD.

Quite adaptable
The perfect carrier for your M.2 SSD is called IB-PCI208-HS. In the variants with full or half profile bracket, it integrates perfectly into a free slot of your PC. The inserted M.2 NVMe is to be connected via an M-Key socket.

Short summary description ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2:

ICY BOX IB-PCI208-HS, PCIe, M.2, Full-height / Low-profile, PCIe 4.0, Black, Passive

Long summary description ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2:

ICY BOX IB-PCI208-HS. Host interface: PCIe, Output interface: M.2, Expansion card form factor: Full-height / Low-profile. Product colour: Black, Cooling type: Passive, Country of origin: China. Data transfer rate (max): 64 Gbit/s. Width: 122 mm, Depth: 128 mm, Height: 20 mm. Quantity per pack: 1 pc(s), Package width: 155 mm, Package depth: 27 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.