location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP5100 Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-SENSYS LBP5100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1315B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999416694 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP5100 Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - A4 12 ppm
  • - Duplex printing
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 250 sheets
  • - Internal memory: 16 MB
Long product name Canon i-SENSYS LBP5100 Colour 9600 x 600 DPI A4 :
The long product name of Canon i-SENSYS LBP5100 Colour 9600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS LBP5100
More>>>
Canon i-SENSYS LBP5100 Colour 9600 x 600 DPI A4:
The official description of Canon i-SENSYS LBP5100 Colour 9600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact, quiet and easy to use, this laser printer delivers high quality colour output at an impressive speed. Cut paper costs and create double-sided documents with built-in automatic duplexing.

Features
-Compact colour laser printer: 10ppm colour, 12ppm mono.
-Built-in automatic double-sided printing.
-Quick First Print.
-9600x600dpi print resolution.
-All-in-One cartridges.
-250-sheet paper cassette, 250-sheet optional cassette.
-Network printing as option.

Professional, compact colour laser printer with convenient built-in auto duplexing

Fast and professional colour printing
Benefit from fast print speeds of 10ppm in colour and 12ppm in mono with this compact, quiet and robust colour laser printer. Switch on and start printing almost immediately with a First Print Out Time of approx. 20 seconds. Colour CAPT and Hi-SCoA technologies ensure rapid print processing and rendering, so you can print without waiting.

Built-in automatic double-sided printing
Convenient built-in automatic double-sided printing saves you time and money. Cut paper costs and produce more professional looking documents and booklets with ease.

Quick First Print, zero-warm-up time
Benefit from Quick First Print performance with zero warm-up time from sleep mode whenever you need to print, thanks to our Colour On-Demand Fixing technology in combination with our On-Demand S-Toner and controller technology. What’s more, the Colour On-Demand Fixing Technology ensures energy efficiency and quiet operation.

Professional print quality
The 9600 x 600dpi enhanced print resolution delivers high quality professional laser output. Superior S-Toner provides vivid, contrasting colours and sharp text for all your work.

All-in-One colour cartridges
Cost-effective All-in-One colour cartridges reduce maintenance requirements and ensure continuous high quality output. Simply replace the compact cartridge - containing toner, drum and cleaning units - and the printer is almost as good as 'new'.

Flexible paper handling
A 250-sheet paper cassette comes as standard. An optional 250-sheet cassette is available for high volume printing. Print on a range of sizes up to A4.

Optional network printing
The optional NB-C2 network interface card with a Remote User Interface (RUI) transforms the i-SENSYS LBP5100 into a productive network printer. Simple to set up and operate, it’s the ideal solution for small workgroups that want to share printing resources.

Stylish, space saving design
This stylish, space-saving colour laser printer is designed for full frontal operation. Easy to place in the tightest spaces, it allows hassle-free cartridge and paper replacement from the front.

Short summary description Canon i-SENSYS LBP5100 Colour 9600 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP5100 Colour 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP5100, Laser, Colour, 9600 x 600 DPI, A4, 12 ppm, Duplex printing

Long summary description Canon i-SENSYS LBP5100 Colour 9600 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP5100 Colour 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP5100. Print technology: Laser, Colour. Maximum duty cycle: 35000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm, Duplex printing

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:41:05
Uk has collected 7 expert reviews for Canon i-SENSYS LBP5100 Colour 9600 x 600 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 22:41:04
Colour laser printers continue to both fall in price and rise in functionality, and Canon's i-Sensys LBP5100 provides a lot for its modest asking price. Styled with a steeply raked, sloping front, and simple feed and output trays, it's quite a bulky ma...
Bottom line Needs USB port...
80%
alphr.com
Updated:
2011-09-25 22:41:05
Canon's latest desktop colour laser targets small businesses and workgroups looking for affordable, quiet colour printing. The quoted maximum operational noise level of 50dB(A) does make the LBP5100 one of the quieter models at this level of the market...
Bottom line A compact and quiet laser with good output quality for mono and colour, only let down by its slightly high running costs...
67%
trustedreviews.com
Updated:
2011-09-25 22:41:04
Canon has been going through a particularly good phase with its printer line up, both in the inkjet and laser printer markets, and it has a strong range of mono and colour laser printers in the i-SENSYS brand. The LBP5100 colour laser comes in at a very c...
80%
Brand Image Product code Product Stock Price from
Canon Laser Shot LBP5300 Colour 9600 x 600 DPI A4 Canon Laser Shot LBP5300 Colour 9600 x 600 DPI A4
(show image)
1314B003 LBP5300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)