location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TN-130M toner cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TN-130M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN-130M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766648110
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 340703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 16:59:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TN-130M toner cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Colour toner page yield: 1500 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Brother TN-130M toner cartridge 1 pc(s) Original Magenta :
The long product name of Brother TN-130M toner cartridge 1 pc(s) Original Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magenta Toner Cartridge for HL-40xx
More>>>
Brother TN-130M toner cartridge 1 pc(s) Original Magenta:
The official description of Brother TN-130M toner cartridge 1 pc(s) Original Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is a genuine magenta toner cartridge with a standard capacity for Brother HL-40xx series. Its capacity is 1500 pages on A4 page format at 5% coverage.

Short summary description Brother TN-130M toner cartridge 1 pc(s) Original Magenta:
This short summary of the Brother TN-130M toner cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TN-130M, 1500 pages, Magenta, 1 pc(s)

Long summary description Brother TN-130M toner cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Brother TN-130M toner cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Brother TN-130M. Colour toner page yield: 1500 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
HL-4040CN, HL-4050CDN, HL-4070CDW, DCP-9040CN, DCP-9042CDN, DCP-9045CDN, MFC-9440CN, MFC-9450CDN, MFC-9460CDN, MFC-9840CDW
Quantity per pack *
1 pc(s)
Colour toner page yield *
1500 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
Brother
Cartridge return & recycling
Yes
Weight & dimensions
Weight
625 g
Dimensions (WxDxH)
313 x 110 x 58 mm
Package weight
1.14 kg
Logistics data
Harmonized System (HS) code
84439990
Other features
Empty weight
595 g
Colour
Yes
Package dimensions (WxDxH)
365 x 195 x 150 mm
Print technology
Laser printing
Page yield footnote
5% @ A4
Brand Image Product code Product Stock Price from
Freecolor

Freecolor TN135Y-HY-FRC toner cartridge 1 pc(s) Yellow
(show image)
TN135Y-HY-FRC TN135Y-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor TN135M-HY-FRC toner cartridge 1 pc(s) Magenta
(show image)
TN135M-HY-FRC TN135M-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor TN135C-HY-FRC toner cartridge 1 pc(s) Cyan
(show image)
TN135C-HY-FRC TN135C-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor TN135B-HY-FRC toner cartridge 1 pc(s) Black
(show image)
TN135B-HY-FRC TN135B-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Greenman BT4040Y toner cartridge 1 pc(s) Yellow Greenman BT4040Y toner cartridge 1 pc(s) Yellow
(show image)
BT4040Y BT4040Y 0.00
(excl. VAT)
0 (incl. VAT)
Greenman BT4040M toner cartridge 1 pc(s) Magenta Greenman BT4040M toner cartridge 1 pc(s) Magenta
(show image)
BT4040M BT4040M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman BT4040C toner cartridge 1 pc(s) Cyan Greenman BT4040C toner cartridge 1 pc(s) Cyan
(show image)
BT4040C BT4040C 0.00
(excl. VAT)
0 (incl. VAT)
Greenman BT4040B toner cartridge 1 pc(s) Black Greenman BT4040B toner cartridge 1 pc(s) Black
(show image)
BT4040B BT4040B 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Brother TN135BK / TN135C / TN135M / TN135Y - For Brother DCP / HL / MFC toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Brother TN135BK / TN135C / TN135M / TN135Y - For Brother DCP / HL / MFC toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow
(show image)
25069DK Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Brother TN135BK / TN135C / TN135M / TN135Y - For Brother DCP / HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Brother TN135Y - For Brother DCP / HL / MFC toner cartridge 1 pc(s) MM Yellow Laser Toner - Brother TN135Y - For Brother DCP / HL / MFC toner cartridge 1 pc(s)
(show image)
25014DK Yellow Laser Toner - Brother TN135Y - For Brother DCP / HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Polska 1 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)