HP logo

HP 230 Wireless Mouse and Keyboard Combo

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
929959
Info modified on:
18 Nov 2024, 19:03:47
Bullet Points HP 230 Wireless Mouse and Keyboard Combo:
  • - The chiclet keyboard design lets you enjoy comfortable, more accurate typing with less noise.
  • - Handle any task with this durably designed mouse that's built for comfort.
  • - Reduce clutter and enjoy the freedom to move around lag-free with a 2.4GHz wireless connection.<sup>[1]</sup>
  • - Rest easy with an HP standard two-year limited warranty.<sup>[3]</sup>
Warranty:
Two-year limited warranty.
Long product name HP 230 Wireless Mouse and Keyboard Combo:

230 Wireless Mouse and Keyboard Combo

HP 230 Wireless Mouse and Keyboard Combo:

Built for comfort, made for quiet
Experience a keyboard and mouse combo that’s comfortable, sleek and quiet. Now you can be at your most efficient with the least amount of noise. Plus, with keyboard shortcuts and long-lasting batteries, you can stay productive all day long.

Short summary description HP 230 Wireless Mouse and Keyboard Combo:

HP 230 Wireless Mouse and Keyboard Combo, Full-size (100%), Wireless, RF Wireless, Membrane, White, Mouse included

Long summary description HP 230 Wireless Mouse and Keyboard Combo:

HP 230 Wireless Mouse and Keyboard Combo. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Membrane. Product colour: White. Mouse included

Reasons to buy
Video
The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 230 Wireless Mouse and Keyboard Combo 3L1F0AA:
[1] Wireless connectivity up to 32.8ft (10m).
[2] Actual battery life will vary with use and environmental conditions, and will naturally decrease with time and usage.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.