ATEN logo

ATEN 1.8M USB DisplayPort Triple Display KVM Cable Kit

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64352
Info modified on:
16 Jan 2024, 10:48:26
Long product name ATEN 1.8M USB DisplayPort Triple Display KVM Cable Kit:

1.8M USB DisplayPort Triple Display KVM Cable Kit

ATEN 1.8M USB DisplayPort Triple Display KVM Cable Kit:

The 2L-7D02UDPX6 KVM Cable kit offers high- quality data connections between the DisplayPort KVM Switch and your DisplayPort triple display servers and computers. The cable kit enables the connection of Video, USB Keyboard/Mouse, and Audio (Speaker and Microphone), delivering excellent performance with ATEN DisplayPort KVM Switch.

Short summary description ATEN 1.8M USB DisplayPort Triple Display KVM Cable Kit:

ATEN 1.8M USB DisplayPort Triple Display KVM Cable Kit, 1.8 m, USB, USB, DisplayPort, Black, USB Type-A/3.5mm/DisplayPort

Long summary description ATEN 1.8M USB DisplayPort Triple Display KVM Cable Kit:

ATEN 1.8M USB DisplayPort Triple Display KVM Cable Kit. Cable length: 1.8 m, Keyboard port type: USB, Mouse port type: USB. Weight: 430 g, Package weight: 440 g. Master (outer) case net weight: 8.6 kg, Master (outer) case width: 330 mm, Master (outer) case length: 450 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.