location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SR50UB SmartRack Premium 50U Standard-Depth Rack Enclosure Cabinet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR50UB SmartRack Premium 50U Standard-Depth Rack Enclosure Cabinet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR50UB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332260772 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SR50UB SmartRack Premium 50U Standard-Depth Rack Enclosure Cabinet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum capacity: 3000 lb. (1363 kg) stationary, 2250 lb. (1022 kg) rolling load
  • - Doors and side panels lock securely to help prevent damage, tampering or theft
  • - Ships fully assembled for immediate deployment and equipment mounting
  • - Provides physical equipment and media security required for PCI DSS compliance
Warranty: 5-year limited
Long product name Tripp Lite SR50UB SmartRack Premium 50U Standard-Depth Rack Enclosure Cabinet :
The long product name of Tripp Lite SR50UB SmartRack Premium 50U Standard-Depth Rack Enclosure Cabinet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack Premium 50U Standard-Depth Rack Enclosure Cabinet
More>>>
Tripp Lite SR50UB SmartRack Premium 50U Standard-Depth Rack Enclosure Cabinet:
The official description of Tripp Lite SR50UB SmartRack Premium 50U Standard-Depth Rack Enclosure Cabinet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Standard-Depth 50U Server Cabinet Accommodates 19 in. Rack Equipment
This SmartRack® 50U rack enclosure is designed for network wiring closets, retail locations, classrooms, back offices and other areas with essential rack-mount IT equipment. Constructed from heavy-duty steel with a durable black powder-coated finish, the SR50UB has a maximum stationary load capacity of 3000 pounds (1363 kilograms) and a maximum rolling load capacity of 2250 pounds (1022 kilograms).

Exceptional 50U Height Lets You Make the Best Use of Valuable Floor Space
The extra height allows you to stack more equipment vertically and make optimal use of available floor space. This 50U rack cabinet has a footprint of 24 inches (600 millimeters) wide and 43 inches (1092 millimeters) deep.

Keeps Important Equipment Secure
The reversible front door, split rear doors and half-size side panels lock securely to help prevent damage, tampering or theft. The doors, side panels and top panel are designed for quick release, making it easy to access connected equipment and cabling with little effort. Convenient top access ports and an open bottom allow easy cable routing through the cabinet. The vented doors allow generous airflow (more than 65% open space) from front to rear to keep your equipment cool and functioning at their peak.

Easy Enclosure and Equipment Installation
This 50U server rack comes fully assembled for quick and easy deployment with pre-installed (and removable) casters that let you maneuver it over a level, smooth, stable surface and through a standard seven-foot (2.1-meter) doorway into position, where it can be stabilized by adjusting the levelers (also removable). Front and rear mounting rails accept standard rack equipment up to 37 inches (940 millimeters) deep. Toolless 0U mounting rails allow quick installation of up to four compatible PDUs and vertical cable managers.

Designed for Baying Multiple Enclosures in a Row
Built-in baying tabs allow the combination of two or more rack cabinets in a row. Center-to-center width can be set at 24 inches (600 millimeters) to match standard data center floor tiles.

Meets Payment Card Industry Standards
The SR50UB provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. This is essential for companies that process, store and/or transmit credit card information.

Short summary description Tripp Lite SR50UB SmartRack Premium 50U Standard-Depth Rack Enclosure Cabinet:
This short summary of the Tripp Lite SR50UB SmartRack Premium 50U Standard-Depth Rack Enclosure Cabinet data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SR50UB SmartRack Premium 50U Standard-Depth Rack Enclosure Cabinet, Freestanding rack, 50U, 1361 kg, Cable management, 157.5 kg, Black

Long summary description Tripp Lite SR50UB SmartRack Premium 50U Standard-Depth Rack Enclosure Cabinet:
This is an auto-generated long summary of Tripp Lite SR50UB SmartRack Premium 50U Standard-Depth Rack Enclosure Cabinet based on the first three specs of the first five spec groups.

Tripp Lite SR50UB SmartRack Premium 50U Standard-Depth Rack Enclosure Cabinet. Type: Freestanding rack, Rack capacity: 50U, Maximum weight capacity: 1361 kg, Cable management, International Protection (IP) code: IP20. Weight: 157.5 kg. Product colour: Black

Features
Rack capacity *
50U
Type *
Freestanding rack
Maximum weight capacity *
1361 kg
Maximum weight capacity (rolling)
1021 kg
Product colour
Black
Cable management
Yes
International Protection (IP) code
IP20
Weight & dimensions
Width
600 mm
Depth
1092.2 mm
Height
2347.5 mm
Weight
157.5 kg
Packaging data
Nuts included
Yes
Number of nuts
50
Packaging data
Screws included
Yes
Number of screws
50
Manual
Yes
Package width
654 mm
Package depth
1155.7 mm
Package height
2481.6 mm
Package weight
181.8 kg
Logistics data
Country of origin
China
Harmonized System (HS) code
8517.79.0000
Master (outer) case width
654 mm
Master (outer) case length
1155.7 mm
Master (outer) case height
2481.6 mm
Master (outer) case gross weight
181.8 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)