location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SR2POST12HD SmartRack Heavy-Duty 12U 2-Post Open Frame Rack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR2POST12HD SmartRack Heavy-Duty 12U 2-Post Open Frame Rack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR2POST12HD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332258540 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:44:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SR2POST12HD SmartRack Heavy-Duty 12U 2-Post Open Frame Rack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12U 2-post rack made from powder-coated steel that stands up to tough environments
  • - Stable cantilever design allows mounting of heavy equipment without threat of tipping
  • - Keyhole slots accept toolless 0U vertical mounting of PDUs and cable managers
  • - Heavy-duty open frame rack allows maximum equipment load up to 350 lb.
  • - Easy to assemble with included hardware for immediate mounting of rack equipment
Warranty: 5-year limited
Long product name Tripp Lite SR2POST12HD SmartRack Heavy-Duty 12U 2-Post Open Frame Rack :
The long product name of Tripp Lite SR2POST12HD SmartRack Heavy-Duty 12U 2-Post Open Frame Rack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack Heavy-Duty 12U 2-Post Open Frame Rack
More>>>
Tripp Lite SR2POST12HD SmartRack Heavy-Duty 12U 2-Post Open Frame Rack:
The official description of Tripp Lite SR2POST12HD SmartRack Heavy-Duty 12U 2-Post Open Frame Rack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact 12U 2-Post Rack Houses Equipment up to 12 in. Deep
This SmartRack® EIA-310 open frame rack is designed to house 12U of equipment, including servers, UPS systems, switches, cable managers and PDUs. It’s recommended for mounting equipment in retail locations, classrooms, back offices, audio/video editing bays and radio/television studios. Constructed from heavy-duty steel with a durable black powder-coated finish, the 2-post rack has a maximum load capacity of 350 pounds (159 kilograms).

Bolts Down Almost Anywhere to Protect Equipment and Save Space
The special cantilever design allows the SR2POST12HD to house heavy equipment up to 12 inches (30.5 centimeters) deep without the risk of tipping over. Securement brackets and rubber feet are included for anchoring the rack to a flat surface with user-supplied hardware. The rack offers a small footprint and is able to fit almost anywhere in virtually any environment. You can position the open frame rack on any flat surface, including a floor, shelf or workbench.

Open Frame Design Allows Easy Access
The SR2POST12HD gives you instant access to equipment and cabling in both the front and rear. Install equipment using the 12-24 threaded and numbered mounting positions. Keyhole slots on the sides accept toolless 0U mounting of PDUs and cable managers.

Short summary description Tripp Lite SR2POST12HD SmartRack Heavy-Duty 12U 2-Post Open Frame Rack:
This short summary of the Tripp Lite SR2POST12HD SmartRack Heavy-Duty 12U 2-Post Open Frame Rack data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SR2POST12HD SmartRack Heavy-Duty 12U 2-Post Open Frame Rack, Rack frame, Black, 159 kg, 12U, China, 525.5 mm

Long summary description Tripp Lite SR2POST12HD SmartRack Heavy-Duty 12U 2-Post Open Frame Rack:
This is an auto-generated long summary of Tripp Lite SR2POST12HD SmartRack Heavy-Duty 12U 2-Post Open Frame Rack based on the first three specs of the first five spec groups.

Tripp Lite SR2POST12HD SmartRack Heavy-Duty 12U 2-Post Open Frame Rack. Type: Rack frame, Product colour: Black, Maximum weight capacity: 159 kg. Width: 525.5 mm, Depth: 297.2 mm, Height: 625.1 mm. Package width: 690 mm, Package depth: 445 mm, Package height: 200 mm. Master (outer) case width: 690 mm, Master (outer) case length: 445 mm, Master (outer) case height: 200 mm

Features
Type *
Rack frame
Product colour *
Black
Maximum weight capacity
159 kg
Rack capacity
12U
Country of origin
China
Weight & dimensions
Width
525.5 mm
Depth
297.2 mm
Height
625.1 mm
Weight
9.98 kg
Packaging data
Package width
690 mm
Package depth
445 mm
Packaging data
Package height
200 mm
Package weight
10.2 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332258547
Logistics data
Master (outer) case width
690 mm
Master (outer) case length
445 mm
Master (outer) case height
200 mm
Master (outer) case gross weight
10.2 kg
Products per master (outer) case
1 pc(s)
Harmonized System (HS) code
8517.79.0000
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)