location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMBB230V Rechargeable Battery System for DMCS3270XP and DMCS60100XX Rolling TV Stands, 230V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMBB230V Rechargeable Battery System for DMCS3270XP and DMCS60100XX Rolling TV Stands, 230V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMBB230V
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332263919 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2023 16:30:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMBB230V Rechargeable Battery System for DMCS3270XP and DMCS60100XX Rolling TV Stands, 230V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Independently powers displays connected to select rolling TV stands
  • - Rechargeable LiFePO4 battery system powers connected display 90 min. or more
  • - Allows interactive presentations in areas where no wall outlets are available
  • - 6 ft. power cord plugs into standard AC outlet for charging when not in use
  • - Lockable steel box protects battery system from damage, theft or tampering
Warranty: 2-year limited
Long product name Tripp Lite DMBB230V Rechargeable Battery System for DMCS3270XP and DMCS60100XX Rolling TV Stands, 230V :
The long product name of Tripp Lite DMBB230V Rechargeable Battery System for DMCS3270XP and DMCS60100XX Rolling TV Stands, 230V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rechargeable Battery System for DMCS3270XP and DMCS60100XX Rolling TV Stands, 230V
More>>>
Tripp Lite DMBB230V Rechargeable Battery System for DMCS3270XP and DMCS60100XX Rolling TV Stands, 230V:
The official description of Tripp Lite DMBB230V Rechargeable Battery System for DMCS3270XP and DMCS60100XX Rolling TV Stands, 230V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

230V Battery with Battery Box Allows Mobile Presentations at Work or School
This 230-volt rechargeable battery system attaches to DMCS3270XP and DMCS60100XX rolling TV stands, so you can move your television, monitor or interactive display from one room to another without the need for external power. Bring your message straight to your audience in a location where audio/video resources are shared. It’s ideal for classrooms, libraries, conference rooms, meeting rooms and other office environments in education, corporate, healthcare, hospitality, retail, government, defense and public safety settings.

No Need to Limit Your Presentations to Areas Where Wall Outlets Are Convenient
The DMBB230V helps you encourage and assist group collaboration and audience participation. The enclosed, rechargeable lithium iron phosphate (LiFePO4) battery system powers the connected display for up to 90 minutes or more without being plugged into a wall outlet. This allows you to give your presentations in areas where no outlets are present or are too far away. LEDs monitor battery charge level in real time. Plug the six-foot power cord into a standard AC outlet to charge the battery when not in use. Note
: Runtime varies with wattage of connected equipment: approximately 220 min. at 100W, 100 min. at 220W, 75 min. at 300W and 50 min. at 420W.

Included Battery Box Keeps Your System Safe
The rechargeable battery system is enclosed within a lockable steel box that attaches to your display’s mobile cart and protects the system against damage, theft or tampering.

Short summary description Tripp Lite DMBB230V Rechargeable Battery System for DMCS3270XP and DMCS60100XX Rolling TV Stands, 230V:
This short summary of the Tripp Lite DMBB230V Rechargeable Battery System for DMCS3270XP and DMCS60100XX Rolling TV Stands, 230V data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMBB230V Rechargeable Battery System for DMCS3270XP and DMCS60100XX Rolling TV Stands, 230V, Tower, Black, Lithium-Ion (Li-Ion), 32 Ah, 12.8 V, 475 mm

Long summary description Tripp Lite DMBB230V Rechargeable Battery System for DMCS3270XP and DMCS60100XX Rolling TV Stands, 230V:
This is an auto-generated long summary of Tripp Lite DMBB230V Rechargeable Battery System for DMCS3270XP and DMCS60100XX Rolling TV Stands, 230V based on the first three specs of the first five spec groups.

Tripp Lite DMBB230V Rechargeable Battery System for DMCS3270XP and DMCS60100XX Rolling TV Stands, 230V. Form factor: Tower, Product colour: Black. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 32 Ah, Battery voltage: 12.8 V. Width: 475 mm, Depth: 429 mm, Height: 828 mm. Country of origin: China, Master (outer) case width: 533.4 mm, Master (outer) case length: 596.9 mm

Design
Form factor *
Tower
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
32 Ah
Battery voltage
12.8 V
Weight & dimensions
Width
475 mm
Depth
429 mm
Height
828 mm
Weight
25.9 kg
Package width
533.4 mm
Package depth
596.9 mm
Package height
584.2 mm
Weight & dimensions
Package weight
272.6 kg
Packaging content
Quantity
1
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332263916
Logistics data
Country of origin
China
Master (outer) case width
533.4 mm
Master (outer) case length
596.9 mm
Master (outer) case height
584.2 mm
Master (outer) case gross weight
272.6 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)