Tripp Lite logo

Tripp Lite DMBB110V signage display mount accessory Battery system

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50356
Info modified on:
10 Aug 2024, 11:04:48
Bullet Points Tripp Lite DMBB110V signage display mount accessory Battery system:
  • - Independently powers displays connected to select Tripp Lite rolling TV stands
  • - Rechargeable LiFePO4 battery system powers connected display 90 min. or more
  • - Allows interactive presentations in areas where no wall outlets are available
  • - 6 ft. power cord plugs into standard AC outlet for charging when not in use
  • - Lockable steel box protects battery system from damage, theft or tampering
Warranty:
2 Years
Long product name Tripp Lite DMBB110V signage display mount accessory Battery system:

Rechargeable Battery System for Tripp Lite DMCS3270XP and DMCS60100XX Rolling TV Stands, 110V

Tripp Lite DMBB110V signage display mount accessory Battery system:

Provides power to your mobile television, monitor or interactive display, allowing teams to work together no matter where members may be.

110V Battery with Battery Box Allows Mobile Presentations at Work or School
This 110-volt rechargeable battery system attaches to Tripp Lite’s DMCS3270XP and DMCS60100XX rolling TV stands, so you can move your television, monitor or interactive display from one room to another without the need for external power. Bring your message straight to your audience in a location where audio/video resources are shared. It’s ideal for classrooms, libraries, conference rooms, meeting rooms and other office environments in education, corporate, healthcare, hospitality, retail, government, defense and public safety settings.

No Need to Limit Your Presentations to Areas Where Wall Outlets Are Convenient
The DMBB110V helps you encourage and assist group collaboration and audience participation. The enclosed, rechargeable lithium iron phosphate (LiFePO4) battery system powers the connected display for up to 90 minutes or more without being plugged into a wall outlet. This allows you to give your presentations in areas where no outlets are present or are too far away. LEDs monitor battery charge level in real time. Plug the six-foot power cord into a standard AC outlet to charge the battery when not in use. Note: Runtime varies with wattage of connected equipment: approximately 220 min. at 100W, 100 min. at 220W, 75 min. at 300W and 50 min. at 420W.

Included Battery Box Keeps Your System Safe
The rechargeable battery system is enclosed within a lockable steel box that attaches to your display’s mobile cart and protects the system against damage, theft or tampering.

Short summary description Tripp Lite DMBB110V signage display mount accessory Battery system:

Tripp Lite DMBB110V, Battery system, Black, Steel, China, Tripp Lite DMCS3270XP, Tripp Lite DMCS60100XX, Lithium Iron Phosphate (LiFePO4)

Long summary description Tripp Lite DMBB110V signage display mount accessory Battery system:

Tripp Lite DMBB110V. Product type: Battery system, Product colour: Black, Material: Steel. Battery technology: Lithium Iron Phosphate (LiFePO4), Battery capacity: 32 Ah, Battery voltage: 12.8 V. Certification: UL1778:2014 R8.15, UL60601-1:2003 R6.03, ANSI/AAMI ES60601-1: 2005+A2:2010, CAN/CSA-C22.2.... Cables included: AC, Power cable length: 1.82 m, Power adapter model: HC350SNR. Width: 187 mm, Depth: 169 mm, Height: 326 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.