location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia BH-701 Headset Wireless Bluetooth White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BH-701
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02700G5
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia BH-701 Headset Wireless Bluetooth White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Headset
  • - Wireless Bluetooth 2.0+EDR
  • - Lithium Polymer (LiPo) 75 mAh
Long product name Nokia BH-701 Headset Wireless Bluetooth White :
The long product name of Nokia BH-701 Headset Wireless Bluetooth White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia Bluetooth Headset BH-701 - Talk time 6 hours/ Standby time 160 hours/ Bluetooth 2.0.
More>>>
Short summary description Nokia BH-701 Headset Wireless Bluetooth White:
This short summary of the Nokia BH-701 Headset Wireless Bluetooth White data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia BH-701, Wireless, 13.3 g, Headset, White

Long summary description Nokia BH-701 Headset Wireless Bluetooth White:
This is an auto-generated long summary of Nokia BH-701 Headset Wireless Bluetooth White based on the first three specs of the first five spec groups.

Nokia BH-701. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 13.3 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:11:10
Uk has collected 3 expert reviews for Nokia BH-701 Headset Wireless Bluetooth White and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
mobileburn.com
Updated:
2013-11-16 14:11:10
The Nokia BH-701 is a fashion-oriented Bluetooth headset, designed to appeal to those that value form over function. With its sleek silver color scheme, the BH-701 promises to make you stand out in a crowd. Included in the box is a power adapter, a sty...
0%
phonearena.com
Updated:
2013-11-16 14:11:10
As one of the biggest manufacturers on the market, Nokia snatches any opportunity of showing us that there is always a chance something to be thought up in an impressive and outstanding way. The company backs this with its Nokia Bluetooth Headset BH-70...
Good Unique design, Comfortable for long use, Wide power range...
Bad The firm attachment depends on the shape of the ear, The scroll key has short motion and almost no tactile feedback, Removing the headset may be inconvenient, if you wear earrings...
Bottom line If you want to draw the attention of the people around you or just to stand out from the crowd you can do it with the Nokia Bluetooth Headset BH-701. Even better news is that you do not have to give up the comfortable and easy-to-use controls in excha...
77%