location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-560CN multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-560CN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-560CN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-560CN multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - A4 30 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - Ethernet LAN
  • - Internal memory: 32 MB
  • - 8 kg
Warranty: 1 year
Long product name Brother DCP-560CN multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm :
The long product name of Brother DCP-560CN multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-560CN - Network colour printer, Flatbed scanner, Colour copier, PhotoCapture Centre
More>>>
Brother DCP-560CN multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm:
The official description of Brother DCP-560CN multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everyone will want to use the DCP-560CN, and because it’s network ready, they can! Multiple users can access its many features, whether its the fast colour printing for those presentation slides you’ve been working on, or scanning and copying the family’s homework projects.

As with all Brother multifunction printers, it is easy to use - the Automatic Document Feeder will make light work of scanning multipage documents and we’ve put the ink cartridges at the front so you can change them easily. Furthermore because we use separate ink cartridges you only have to replace the colour that runs out, saving you money in the future.

The whole family will love the PhotoCapture Centre™ capabilities, allowing you to print amazing-quality photos straight from your digital camera, memory card or USB stick.

You can view your photos on the LCD printer screen and even enhance them before you print without the need of a PC, for example getting rid of red eye and repositioning for the perfect picture. Why don’t you get artistic; print off sections of your favourite photographs in a unique piece of artwork. You’ll be amazed what you can do.

You can have even more fun with the FaceFilter software supplied FREE with your DCP-560CN – for a bit more wrinkle reducing, feature enhancing of your photos! We’ve even put in a second paper tray so you don’t have to worry about changing the paper, it’s ready every time you want to print photographs. To achieve high quality printing we recommend using Brother’s Innobella™ ink and paper technology.

Short summary description Brother DCP-560CN multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm:
This short summary of the Brother DCP-560CN multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-560CN, Inkjet, Colour printing, 6000 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Brother DCP-560CN multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm:
This is an auto-generated long summary of Brother DCP-560CN multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

Brother DCP-560CN. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Time to first page (black, normal)
4 s
Time to first page (colour, normal)
6 s
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan to
E-mail, File, OCR, USB
Image formats supported
BMP, PNG
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
20 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
10 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive
Borderless printing media sizes
A4, A6
Ports & interfaces
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Internal memory *
32 MB
Compatible memory cards
CF, MMC, MS Pro, SD, xD
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5.08 cm (2")
Power
Power consumption (average operating)
33, 8
Power consumption (PowerSave)
5 W
Weight & dimensions
Weight
8 kg
Packaging data
Package weight
10.8 kg
Packaging content
Bundled software
Brother MFL-Pro Suite Brother ControlCentre 3 ScanSoft Paperport 11 SE Brother ControlCentre 2 (Mac) NewSoft Presto! PageManager 7 (Mac)
Other features
Networking features
10/100Base-TX
Dimensions (WxDxH)
398 x 370 x 180 mm
Network ready
Yes
PictBridge
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
475 x 253 x 451 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:39:00
Uk has collected 2 expert reviews for Brother DCP-560CN multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-25 20:38:56
This review has not been without its problems. Initially I got a lot of paper jams, I thought I could see the reason as when the paper was stacked in the paper tray it was very slightly convex, the paper guides however seemed to be fully open. I event...
60%
techradar.com
Updated:
2011-09-25 20:39:00
As youd expect from a Brother printer, the new DCP-560CN has a distinctly formal look to it, emphasised by the ADF (Auto Document Feeder) fitment above the flatbed scanner. This is very handy for photocopying multi-page documents and would be even mor...
Good Easy to use, Card reader, Reasonable ink costs...
Bad Print quality quite poor across the board, Slow photo printing...
Bottom line As youd expect from a Brother printer, the new DCP-560CN has a distinctly formal look to it, emphasised by the ADF (Auto Document Feeder) fitment above the flatbed scanner. This is very handy for photocopying multi-page documents and would be even mor...
50%
Country Distributor
United Kingdom 1 distributor(s)