location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook x360 1040 G5 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 32 GB DDR4-SDRAM 2.03 TB SSD+eMMC Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook x360
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1040 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5DF61EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Aug 2019
Product end of life date
Bullet Points HP EliteBook x360 1040 G5 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 32 GB DDR4-SDRAM 2.03 TB SSD+eMMC Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium Hybrid (2-in-1) Convertible (Folder) Black, Silver
  • - Intel® Core™ i7 i7-8650U 1.9 GHz
  • - Touchscreen 35.6 cm (14") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 32 GB DDR4-SDRAM 2666 MHz
  • - 2.03 TB SSD+eMMC
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2 4G
  • - Lithium Polymer (LiPo) 56.2 Wh 65 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description HP EliteBook x360 1040 G5 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 32 GB DDR4-SDRAM 2.03 TB SSD+eMMC Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
This short summary of the HP EliteBook x360 1040 G5 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 32 GB DDR4-SDRAM 2.03 TB SSD+eMMC Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook x360 1040 G5, Intel® Core™ i7, 1.9 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 32 GB, 2.03 TB

Long summary description HP EliteBook x360 1040 G5 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 32 GB DDR4-SDRAM 2.03 TB SSD+eMMC Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
This is an auto-generated long summary of HP EliteBook x360 1040 G5 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 32 GB DDR4-SDRAM 2.03 TB SSD+eMMC Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

HP EliteBook x360 1040 G5. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.03 TB, Storage media: SSD+eMMC. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black, Silver
Form factor *
Convertible (Folder)
Market positioning
Premium
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display glass type
Gorilla Glass
Display brightness
400 cd/m²
Display diagonal (metric)
35.6 cm
RGB colour space
sRGB
Colour gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8650U
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
1.9 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.1 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Storage
Total storage capacity *
2.03 TB
Storage media *
SSD+eMMC
Total SSDs capacity
2 TB
Number of SSDs installed
1
SSD capacity
2 TB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Flash memory
32 GB
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
1080p
Front camera HD type
Full HD
Network
Mobile network generation
4G
4G standard
LTE
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 8265
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Performance
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Clickpad
Keyboard layout
QWERTY
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3L8
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124968
Conflict-Free processor
Yes
Brand-specific features
HP speaker type
HP Quad Speakers
HP front camera
HP Webcam
HP Security tools
HP BIOSphere Gen4, HP Device Access Manager, HP DriveLock and Automatic DriveLock, HP Fingerprint Sensor, HP Password Manager, HP Secure Erase, HP Security Manager, HP Wireless Wakeup, HP Client Security Gen4
HP Management tools
HP BIOS Config Utility (BCU), HP Client Catalog, HP Driver Packs, HP System Software Manager (SSM), HP Collaboration Keyboard
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
56.2 Wh
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
321.4 mm
Depth
215 mm
Height
16.9 mm
Weight *
1.35 kg
Other features
AC adapter included
Yes
SIM card support
Yes