Nashua logo

Nashua 5-pack DVD+R, slimcase 120min./4.7GB, 16x 5 pc(s)

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51774
Info modified on:
04 Apr 2019, 07:54:25
Long product name Nashua 5-pack DVD+R, slimcase 120min./4.7GB, 16x 5 pc(s):

5-pack DVD+R, slimcase 120min./4.7GB, 16x

Short summary description Nashua 5-pack DVD+R, slimcase 120min./4.7GB, 16x 5 pc(s):

Nashua 5-pack DVD+R, slimcase 120min./4.7GB, 16x, DVD+R, Slimcase, 5 pc(s), 4.7 GB

Long summary description Nashua 5-pack DVD+R, slimcase 120min./4.7GB, 16x 5 pc(s):

Nashua 5-pack DVD+R, slimcase 120min./4.7GB, 16x. Native capacity: 4.7 GB, Type: DVD+R, Quantity per pack: 5 pc(s). Weight: 250 g. Package type: Slimcase. Products per pallet: 1440 pc(s). DVD write speed: 16x

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.