location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia Speakerphone HF-300

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speakerphone HF-300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0276987
Category:
Kits which enable phones or other mobile devices to be used hands-free in cars and other vehicles.
Car Kits Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:54:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nokia Speakerphone HF-300 :
The long product name of Nokia Speakerphone HF-300. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Speakerphone HF-300
More>>>
Short summary description Nokia Speakerphone HF-300:
This short summary of the Nokia Speakerphone HF-300 data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia Speakerphone HF-300, 67 x 86 x 21 mm, Black

Long summary description Nokia Speakerphone HF-300:
This is an auto-generated long summary of Nokia Speakerphone HF-300 based on the first three specs of the first five spec groups.

Nokia Speakerphone HF-300. Dimensions (WxDxH): 67 x 86 x 21 mm. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 15:14:54
Uk has collected 3 expert reviews for Nokia Speakerphone HF-300 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
phonearena.com
Updated:
2011-08-02 15:14:54
The package of the Nokia Speakerphone HF-300Several months ago we told you about the . This is another Bluetooth hands-free kit for cars that we do consider handy, despite we had several gripes about it. Now let´s find out if Nokia has done better with...
Good Handy buttons, Pleasing design, Battery that lasts, Fast install/uninstall, Powerful loudspeaker...
Bad Incall quality is mediocre, Performance not on par with its heftier price...
65%