location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 24-85mm f/3.5-4.5 USM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 24-85mm f/3.5-4.5 USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2560A011 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 24-85mm f/3.5-4.5 USM Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Lens structure (elements/groups): 15/12
  • - Maximum aperture number: 22
  • - Closest focusing distance: 0.5 m
Long product name Canon EF 24-85mm f/3.5-4.5 USM Black :
The long product name of Canon EF 24-85mm f/3.5-4.5 USM Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF 24-85mm f/3.5-4.5 USM
More>>>
Canon EF 24-85mm f/3.5-4.5 USM Black:
The official description of Canon EF 24-85mm f/3.5-4.5 USM Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-wide zoom lens with a high zoom ratio. By having multiple lens groups move during zooming, the lens could be made compact and lightweight. The aspherical element suppresses distortion. High contrast is maintained at all focal lengths and sharp images are obtained.
- Diagonal Angle of View: 84° - 28° 30'.
- Lens Construction (elements/groups): 15/12.
- No. of Diaphragm blades: 6.
- Minimum Aperture: 22-32.
- Closest Focusing Distance (m): 0.5.
- Maximum Magnification (x): 0.16 (at 85mm).
- AF Actuator: USM.
- Filter Diameter (mm): 67.

Short summary description Canon EF 24-85mm f/3.5-4.5 USM Black:
This short summary of the Canon EF 24-85mm f/3.5-4.5 USM Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 24-85mm f/3.5-4.5 USM, 15/12, 24 - 85 mm

Long summary description Canon EF 24-85mm f/3.5-4.5 USM Black:
This is an auto-generated long summary of Canon EF 24-85mm f/3.5-4.5 USM Black based on the first three specs of the first five spec groups.

Canon EF 24-85mm f/3.5-4.5 USM. Lens structure (elements/groups): 15/12, Closest focusing distance: 0.5 m, Lens viewing angle, diagonal: 84°. Product colour: Black. Filter size: 6.7 cm. Magnification: 0.16x

Lens system
Lens structure (elements/groups) *
15/12
Lens viewing angle, diagonal
84°
Focal length range
24 - 85 mm
Minimum aperture number *
3.5
Number of diaphragm blades
6
Closest focusing distance *
0.5 m
Lens system
Maximum aperture number *
22
Design
Product colour
Black
Weight & dimensions
Filter size *
6.7 cm
Other features
Magnification
0.16x
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:21:36
Uk has collected 3 expert reviews for Canon EF 24-85mm f/3.5-4.5 USM Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
photo.net
Updated:
2011-09-25 23:21:36
Though its image circle will cover a 35mm negative, this is the lens Canon introduced with its EOS IX APS SLR. When used with the smaller APS format, it yields angles of view equivalent to that of 30-106mm lens on a 35mm camera. Aperture ranges from a...
0%
Kenrockwell.com
Updated:
2012-04-21 01:03:50
The Canon EF 24-85mm f/3.5-4.5 USM is a very lightweight full-frame do-everything zoom for all Canon EOS digital and 35mm autofocus cameras. It performs especially well on the , which when a , corrects for falloff and late...
0%
The-digital-picture.com
Updated:
2014-12-21 03:04:36
The Canon EF 24-85mm f/3.5-4.5 USM Lens is light in weight and light on your wallet. If you want a Canon zoom lens and cant spend more than around $300, the Canon EF 24-85mm f/3.5-4.5 USM Lens is probably your best choice. Featuring a zoom focal leng...
0%
Country Distributor
United Kingdom 1 distributor(s)