HPE logo

HPE AF566A power cable Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96553
Info modified on:
03 Aug 2022, 11:44:42
Long product name HPE AF566A power cable Black:

C13 - 250V, 10Amp, 1.83m, Black

Short summary description HPE AF566A power cable Black:

HPE AF566A, 250 V, 10 A

Long summary description HPE AF566A power cable Black:

HPE AF566A. Input voltage: 250 V, Input current: 10 A

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.