location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent CardBus Networking Adapter 10/100 Mbps 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CardBus Networking Adapter 10/100 Mbps
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM1031
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 15:29:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eminent CardBus Networking Adapter 10/100 Mbps 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - CardBus
  • - 100 Mbit/s
  • - Component for: Laptop
Warranty: 5-Year warranty.
Long product name Eminent CardBus Networking Adapter 10/100 Mbps 100 Mbit/s :
The long product name of Eminent CardBus Networking Adapter 10/100 Mbps 100 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EM1031 CardBus Networking Adapter 10/100 Mbps
More>>>
Eminent CardBus Networking Adapter 10/100 Mbps 100 Mbit/s:
The official description of Eminent CardBus Networking Adapter 10/100 Mbps 100 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The popular Eminent CardBus Networking Adapter 10/100 Mbps is perfect for connection to your notebook. The networking adapter allows you to connect to a 10/100Mbps network in a very simple way. Take advantage of the easy installation: no drivers needed for Windows XP and Vista!

Short summary description Eminent CardBus Networking Adapter 10/100 Mbps 100 Mbit/s:
This short summary of the Eminent CardBus Networking Adapter 10/100 Mbps 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent CardBus Networking Adapter 10/100 Mbps, Wired, CardBus, 100 Mbit/s

Long summary description Eminent CardBus Networking Adapter 10/100 Mbps 100 Mbit/s:
This is an auto-generated long summary of Eminent CardBus Networking Adapter 10/100 Mbps 100 Mbit/s based on the first three specs of the first five spec groups.

Eminent CardBus Networking Adapter 10/100 Mbps. Connectivity technology: Wired, Host interface: CardBus. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
CardBus
Network
Maximum data transfer rate *
100 Mbit/s
Design
Component for *
Laptop
Power
USB powered
No
System requirements
Compatible operating systems
Windows 98SE/ME/2000/XP/Vista
Weight & dimensions
Width
170 mm
Depth
142 mm
Height
31 mm
Weight
140 g
Other features
Minimum system requirements
1 x 32-Bit CardBus