location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent 58-in-1 Cardreader USB 2.0 card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58-in-1 Cardreader USB 2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM1055
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065100396
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:54:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-Year warranty.
Long product name Eminent 58-in-1 Cardreader USB 2.0 card reader :
The long product name of Eminent 58-in-1 Cardreader USB 2.0 card reader. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

58-in-1 Cardreader USB 2.0
More>>>
Eminent 58-in-1 Cardreader USB 2.0 card reader:
The official description of Eminent 58-in-1 Cardreader USB 2.0 card reader as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Do you have a digital camera, a PDA or another device which uses a memory card? In that case you can really use the Eminent 58-in-1 Cardreader! With this high quality cardreader you can read and write all popular memory cards. Connect the 58-in-1 Cardreader to a USB port on your computer to access your photos or other data fast and easy. The card reader has a sturdy housing in a modern white design and comes with a USB extension cable. The Eminent 58-in-1 Cardreader allows you to access your updated data anytime!

Short summary description Eminent 58-in-1 Cardreader USB 2.0 card reader:
This short summary of the Eminent 58-in-1 Cardreader USB 2.0 card reader data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent 58-in-1 Cardreader USB 2.0, USB 2.0, 140 g, Windows Vista 32Bit Windows Vista 64Bit Windows 2003 Windows XP Windows 2000 Windows 98SE/ME MAC..., 158 x 38 x 119 mm

Long summary description Eminent 58-in-1 Cardreader USB 2.0 card reader:
This is an auto-generated long summary of Eminent 58-in-1 Cardreader USB 2.0 card reader based on the first three specs of the first five spec groups.

Eminent 58-in-1 Cardreader USB 2.0. Interface type: USB 2.0. Weight: 140 g. Compatible operating systems: Windows Vista 32Bit Windows Vista 64Bit Windows 2003 Windows XP Windows 2000 Windows 98SE/ME MAC.... Dimensions (WxDxH): 158 x 38 x 119 mm

Performance
Plug and Play
Yes
Ports & interfaces
Interface type *
USB 2.0
Weight & dimensions
Weight
140 g
System requirements
Compatible operating systems
Windows Vista 32Bit Windows Vista 64Bit Windows 2003 Windows XP Windows 2000 Windows 98SE/ME MAC OS X 10.4 Linux
Other features
Dimensions (WxDxH)
158 x 38 x 119 mm
Technical details
USB powered
Yes
Brand Image Product code Product Stock Price from
ICIDU

ICIDU External Multi Card Reader +60 formats
(show image)
SI-707101 External Multi Card Reader +60 formats 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Internal Card Reader 53-in-1 USB 2.0
(show image)
CR003 Internal Card Reader 53-in-1 USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Multi Panel & Card Reader 53-in-1
(show image)
DS010 Multi Panel & Card Reader 53-in-1 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex External Card Reader 53-in-1 USB 2.0
(show image)
CR004 External Card Reader 53-in-1 USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom USB SIM Card Reader
(show image)
MD-010 USB SIM Card Reader 0.00
(excl. VAT)
0 (incl. VAT)
Canyon

Canyon CN-CARD4 card reader USB 2.0
(show image)
CN-CARD4 Card Reader CN-CARD4 0.00
(excl. VAT)
0 (incl. VAT)