location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1.8m USB2.0 M/M USB cable USB 1.1 USB A USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.8m USB2.0 M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6264A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780921269 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:21:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 1.8m USB2.0 M/M USB cable USB 1.1 USB A USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - USB A Male
  • - USB B Male
  • - USB 1.1 480 Mbit/s
  • - Black
Warranty: 5-year limitedbacked by HP Customer care, service, and supportstandard statement: 5-year limitedbacked by HP Customer care, service, and support
Long product name HP 1.8m USB2.0 M/M USB cable USB 1.1 USB A USB B Black :
The long product name of HP 1.8m USB2.0 M/M USB cable USB 1.1 USB A USB B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hi-Speed USB 2.0 Cable (6 ft./1.8 m), M/M, Black
More>>>
HP 1.8m USB2.0 M/M USB cable USB 1.1 USB A USB B Black:
The official description of HP 1.8m USB2.0 M/M USB cable USB 1.1 USB A USB B Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Ensure high-speed, error-free transmission with this 6' (1.8 m) a-b cable, which supplies transfer rates up to 480 Mbps
- Get maximum conductivity and minimize data loss with the 24K gold- plated copper connectors and contacts
- Easily transfer data from your PC or Mac to your USB peripherals
- Warranty: one-year limited

Short summary description HP 1.8m USB2.0 M/M USB cable USB 1.1 USB A USB B Black:
This short summary of the HP 1.8m USB2.0 M/M USB cable USB 1.1 USB A USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1.8m USB2.0 M/M, 1.8 m, USB A, USB B, USB 1.1, Male/Male, Black

Long summary description HP 1.8m USB2.0 M/M USB cable USB 1.1 USB A USB B Black:
This is an auto-generated long summary of HP 1.8m USB2.0 M/M USB cable USB 1.1 USB A USB B Black based on the first three specs of the first five spec groups.

HP 1.8m USB2.0 M/M. Cable length: 1.8 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 1.1, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Black

Features
USB version *
USB 1.1
Connector 1 *
USB A
Connector 2 *
USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Maximum data transfer rate
480 Mbit/s
Features
Maximum data transfer rate
0.48 Gbit/s
Product colour *
Black
Weight & dimensions
Cable length *
1.8 m
Weight
60 g
Other features
USB connector type
USB Type-A, USB Type-B
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)