Epson logo

Epson EB-PU1006W data projector Large venue projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112606
Info modified on:
14 Mar 2024, 17:56:26
Long product name Epson EB-PU1006W data projector Large venue projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) White:

3LCD, 0.76" with C2 Fine, WUXGA, 1920 x 1200, 16:10, 6000 Lumen

Epson EB-PU1006W data projector Large venue projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) White:

The EB-PU1006W is a compact and versatile high brightness projector with optional interchangeable lenses and advanced installation features.

This highly versatile 6,000 lumens installation projector is sold as 'body only' and pairs seamlessly with Epson’s existing lens family to deliver bright, true-to-life images in a wide variety of environments: from visitor attractions to lecture theatres, museums to meeting rooms. The high lumens EB-PU1006W offers WUXGA resolution with 4K enhancement, HDR and advanced installation features.

Superior image quality

The 6,000 lumens EB-PU1006W projects clear whites, vivid details, deep blacks, defined shadows and high contrast imagery.

Compact and lightweight

The compact size makes this projector more transportable and saves storage space, providing size and cost advantages to projector fleets. The unobtrusive design allows it to blend seamlessly into most environments.

Interchangeable lens support

The EB-PU1006W accommodates different lenses to suit a wide range of projection environments, including a zero-offset ultra-short-throw lens. Epson supplies the projector as ‘body only’, without a lens, which puts the power to build the right projection solution, for the right application, in the hands of the user.

Designed for installation agility

Produce large-scale, extremely bright displays, even as part of multi-projector installations where edge blending, stacking and lens flexibility is key. Epson Projector Professional Tool makes advanced installation techniques easy, such as projection mapping, while the optional external camera module (ELPEC01) uses built-in processing for PC-free geometry correction for stacking. The EB-PU1006W also features NFC for multi-projector set up, making diagnostics and installations easier using the Epson Projector Config Tool.

Short summary description Epson EB-PU1006W data projector Large venue projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) White:

Epson EB-PU1006W, 6000 ANSI lumens, 3LCD, WUXGA (1920x1200), 2000:1, 16:10, 1.07 billion colours

Long summary description Epson EB-PU1006W data projector Large venue projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) White:

Epson EB-PU1006W. Projector brightness: 6000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focal length range: varies by lens, Zoom type: Auto, Throw ratio: 0.35 - 10.11:1. Video processing: 10 bit, Video colour modes: Cinema, Dynamic, Natural, Presentation, DICOM simulation mode, Multi-projection, BT.709. Serial interface type: RS-232C

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.