location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SR12UB SmartRack 12U Mid-Depth Small Rack Enclosure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR12UB SmartRack 12U Mid-Depth Small Rack Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR12UB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332157911 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 13:02:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SR12UB SmartRack 12U Mid-Depth Small Rack Enclosure
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium SmartRack mid-depth enclosure cabinet
  • - 12U of rack space; 1000 lbs (453.6 kgs) load capacity
  • - Depth of 33" allow for standard server installation
  • - Locking, reversible front/rear doors and locking, removable side panels
  • - Casters and leveling feet
  • - Meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard) compliance
Warranty: 5-year limited
Long product name Tripp Lite SR12UB SmartRack 12U Mid-Depth Small Rack Enclosure :
The long product name of Tripp Lite SR12UB SmartRack 12U Mid-Depth Small Rack Enclosure. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack 12U Mid-Depth Small Rack Enclosure
More>>>
Tripp Lite SR12UB SmartRack 12U Mid-Depth Small Rack Enclosure:
The official description of Tripp Lite SR12UB SmartRack 12U Mid-Depth Small Rack Enclosure as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This SmartRack® 12U Mid-Depth Rack Enclosure Cabinet is designed to simplify rack equipment installations and rack equipment maintenance. Compatible with all standard 19-inch rack equipment, it features front and rear pairs of vertical rails with square mounting holes. The rails are adjustable in quarter-inch increments to accommodate equipment depths from three to 32.5 inches, ideal for standard server installation. The rails are capable of supporting up to 1,000 pounds (453.6 kilograms) of equipment. The top and bottom panels are provided with ports for cable routing, and are furnished with vents designed to help remove warm air from the enclosure and draw in cool air by convection. The panels also support installation of standard user-supplied case fans (SRFANWM, sold separately). With a locking reversible front/rear doors and locking removable side panels, the SR12UB provides for the safe, secure installation of all equipment. To simplify deployment, the SR12UB comes with an accessory caster kit so it can easily be maneuvered into the desired location, and then secured in place by adjusting the unit's levelers. It ships fully assembled for quick installation.

Short summary description Tripp Lite SR12UB SmartRack 12U Mid-Depth Small Rack Enclosure:
This short summary of the Tripp Lite SR12UB SmartRack 12U Mid-Depth Small Rack Enclosure data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SR12UB SmartRack 12U Mid-Depth Small Rack Enclosure, Freestanding rack, 12U, 453.6 kg, 47.6 kg, Black

Long summary description Tripp Lite SR12UB SmartRack 12U Mid-Depth Small Rack Enclosure:
This is an auto-generated long summary of Tripp Lite SR12UB SmartRack 12U Mid-Depth Small Rack Enclosure based on the first three specs of the first five spec groups.

Tripp Lite SR12UB SmartRack 12U Mid-Depth Small Rack Enclosure. Type: Freestanding rack, Rack capacity: 12U, Maximum weight capacity: 453.6 kg. Weight: 47.6 kg. Product colour: Black

Features
Rack capacity *
12U
Type *
Freestanding rack
Maximum weight capacity *
453.6 kg
Product colour
Black
Certification
EIA-310-E, UL60950, RoHS
Weight & dimensions
Width
599.4 mm
Depth
850.9 mm
Height
637.5 mm
Weight
47.6 kg
Packaging data
Package width
939.8 mm
Packaging data
Package depth
685.8 mm
Package height
787.4 mm
Package weight
50.8 kg
Logistics data
Country of origin
China
Harmonized System (HS) code
8517.79.0000
Master (outer) case width
939.8 mm
Master (outer) case length
685.8 mm
Master (outer) case height
787.4 mm
Master (outer) case gross weight
50.8 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Red Tripp Lite SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Red
(show image)
SRN3RR12US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Red 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Gray Tripp Lite SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Gray
(show image)
SRN3RG12US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Internal Fans, 23 in. Depth, 12U, Yellow Tripp Lite SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Internal Fans, 23 in. Depth, 12U, Yellow
(show image)
SRN3RY12U SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Internal Fans, 23 in. Depth, 12U, Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWO12US2 SmartRack 12U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty Tripp Lite SRWO12US2 SmartRack 12U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty
(show image)
SRWO12US2 SRWO12US2 SmartRack 12U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR45UBDP48 45U Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included Tripp Lite SR45UBDP48 45U Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included
(show image)
SR45UBDP48 SR45UBDP48 45U Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR14UBDP 14U SmartRack Extra Deep Small Server Rack Enclosure, Doors & Side Panels Included Tripp Lite SR14UBDP 14U SmartRack Extra Deep Small Server Rack Enclosure, Doors & Side Panels Included
(show image)
SR14UBDP SR14UBDP 14U SmartRack Extra Deep Small Server Rack Enclosure, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR48UBDP48 48U SmartRack Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included Tripp Lite SR48UBDP48 48U SmartRack Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included
(show image)
SR48UBDP48 SR48UBDP48 48U SmartRack Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR42UBDP48 42U SmartRack Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included Tripp Lite SR42UBDP48 42U SmartRack Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included
(show image)
SR42UBDP48 SR42UBDP48 42U SmartRack Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UB 42U Server Rack, Euro-Series – Expandable Cabinet, Standard Depth, Doors & Side Panels Included Tripp Lite SRX42UB 42U Server Rack, Euro-Series – Expandable Cabinet, Standard Depth, Doors & Side Panels Included
(show image)
SRX42UB SRX42UB 42U Server Rack, Euro-Series – Expandable Cabinet, Standard Depth, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBDP 42U Deep Server Rack, Euro-Series - 1200 mm Depth, Doors & Side Panels Included Tripp Lite SRX42UBDP 42U Deep Server Rack, Euro-Series - 1200 mm Depth, Doors & Side Panels Included
(show image)
SRX42UBDP SRX42UBDP 42U Deep Server Rack, Euro-Series - 1200 mm Depth, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)