location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART1500XLTAA uninterruptible power supply (UPS) 1.5 kVA 980 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMART1500XLTAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART1500XLTAA
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SMART1500XLTAA uninterruptible power supply (UPS) 1.5 kVA 980 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 kVA 980 W
  • - 6 AC outlet(s)
  • - Tower Black
Warranty: 2 years
Long product name Tripp Lite SMART1500XLTAA uninterruptible power supply (UPS) 1.5 kVA 980 W 6 AC outlet(s) :
The long product name of Tripp Lite SMART1500XLTAA uninterruptible power supply (UPS) 1.5 kVA 980 W 6 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TAA Compliant SmartPro XL Expandable Tower UPS System
More>>>
Tripp Lite SMART1500XLTAA uninterruptible power supply (UPS) 1.5 kVA 980 W 6 AC outlet(s):
The official description of Tripp Lite SMART1500XLTAA uninterruptible power supply (UPS) 1.5 kVA 980 W 6 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's SMART1500XLTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. This intelligent, line interactive UPS system protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 20 minutes half load runtime and 7 minutes at full load during power failures. Runtime is expandable with the addition of BP36V15-2U (limit 1) or BP36V42-3U external battery packs. 1500VA/980 watt power handling capability supports a variety of networking, telecom and various other application types. Includes a total of 6 outlets, 1 of which can be individually powered on and off via software interface to selectively reboot remote equipment or to shed less significant loads to extend battery runtime for more critical equipment. Supports remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Notification of system status via 5 LEDs and multi-function audible alarms. Wall mountable with UPSWM wallmount bracket. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Attractive, small-footprint tower housing uses less than 66 square inches of floor or desktop space.

Short summary description Tripp Lite SMART1500XLTAA uninterruptible power supply (UPS) 1.5 kVA 980 W 6 AC outlet(s):
This short summary of the Tripp Lite SMART1500XLTAA uninterruptible power supply (UPS) 1.5 kVA 980 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART1500XLTAA, 1.5 kVA, 980 W, 75 V, 147 V, 60 Hz, 120 V

Long summary description Tripp Lite SMART1500XLTAA uninterruptible power supply (UPS) 1.5 kVA 980 W 6 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMART1500XLTAA uninterruptible power supply (UPS) 1.5 kVA 980 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMART1500XLTAA. Output power capacity: 1.5 kVA, Output power: 980 W, Input operation voltage (min): 75 V. AC outlet types: NEMA 5–15R, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 7 min, Typical backup time at half load: 20 min. Form factor: Tower, Product colour: Black, Cable length: 1.8 m. Width: 190 mm, Depth: 241 mm, Height: 324 mm

Features
Output power capacity *
1.5 kVA
Output power *
980 W
Input operation voltage (min) *
75 V
Input operation voltage (max) *
147 V
Input frequency *
60 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
120 V
Maximum current
15 A
Surge energy rating
480 J
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
NEMA 5–15R
AC outlets quantity
6 AC outlet(s)
Battery
Typical backup time at full load
7 min
Battery
Typical backup time at half load
20 min
Hot-swap battery
Yes
Design
Form factor *
Tower
Cable length
1.8 m
Product colour *
Black
LED indicators
Yes
Certification
UL1778 TAA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
190 mm
Depth
241 mm
Height
324 mm
Other features
Interface
USB; DB9