StarTech.com logo

StarTech.com 1U 19in Rackmount LCD Console with Integrated 8 Port KVM Switch

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150534
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
2 Year Warranty
Long product name StarTech.com 1U 19in Rackmount LCD Console with Integrated 8 Port KVM Switch:

1U 19in Rackmount LCD Console with Integrated 8 Port KVM Switch

StarTech.com 1U 19in Rackmount LCD Console with Integrated 8 Port KVM Switch:

Control up to 8 servers or KVM switches with this 1U rack-mountable LCD console
The RACKCONS1908 1U 19-inch Rack Mount LCD Console provides centralized control for servers and KVM switches with an integrated 8-port KVM switch, a 19-inch LCD monitor, full 106-key keyboard and touchpad, neatly combined into 1U of rack space for any standard rack or cabinet 30-inches (or greater) in depth. A secure solution, the rack-mount console includes a key-lock mechanism, as well as individual port password protection for preventing unauthorized access. When not in use, it''s as simple as folding the LCD display and sliding it back into the rack on the sturdy mounting rails (included). A highly-scalable server control solution, the rack console can control up to 64 computers by cascading 8 additional 8-port KVM switches. For added versatility, the console is compatible with virtually any existing KVM switch as well as with most PC, Mac® and Sun systems. Backed by a StarTech.com 2-year warranty and free lifetime technical support.
The StarTech.com Advantage
- Key-lock mechanism and per-port password protection work to provide a secure server management solution, preventing unauthorized users from accessing your critical equipment
- 8-port Universal KVM module connects to almost any server platform or existing KVM allowing for scalability in your server environment
- Rugged 1U metal chassis with included mounting rails improves space efficiency inside cabinets, and the combined LCD and KVM in a single U height, saves even more space

Short summary description StarTech.com 1U 19in Rackmount LCD Console with Integrated 8 Port KVM Switch:

StarTech.com 1U 19in Rackmount LCD Console with Integrated 8 Port KVM Switch, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 250 cd/m², 450:1, 130°

Long summary description StarTech.com 1U 19in Rackmount LCD Console with Integrated 8 Port KVM Switch:

StarTech.com 1U 19in Rackmount LCD Console with Integrated 8 Port KVM Switch. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display: LCD. AC adapter input voltage: 115 - 230 V. Dimensions (WxDxH): 440 x 470 x 44 mm. Weight: 11 kg. Package weight: 21.3 kg

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.