location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Inspire 7224e All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY Inspire 7224e All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
349V2B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908882572 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 271518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2024 00:06:50
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY Inspire 7224e All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless; HP+; HP Instant Ink eligible; Scan to PDF
  • - Print, copy, scan
  • - Print speed up to 15 ppm (black) and 10 ppm (color)
  • - Up to 1200 x 1200 rendered dpi
Warranty: Up to 2 years HP Warranty. 24-hour, 7 days a week Web support; Business hour phone support within warranty period. Two years consist of: (1) one year standard HP warranty; (2) one year extra HP warranty through HP+ activation at setup [11]
Long product name HP ENVY Inspire 7224e All-in-One Printer :
The long product name of HP ENVY Inspire 7224e All-in-One Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENVY Inspire 7224e All-in-One Printer
More>>>
HP ENVY Inspire 7224e All-in-One Printer:
The official description of HP ENVY Inspire 7224e All-in-One Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everything you need in a home printer. Work, learn and create with the printer that prints everything so you can tackle anything – from high-quality photos to documents. Choose HP+ and get the smart printing system that keeps you connected and ready to print from virtually anywhere[1]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

This is an HP+ enabled printer. Choose HP+ at product setup to activate benefits. HP+ requires an HP account, ongoing connection to the internet, and exclusive use of Original HP Ink cartridges for the life of the printer. More at: http://www.hp.com/plus

Short summary description HP ENVY Inspire 7224e All-in-One Printer:
This short summary of the HP ENVY Inspire 7224e All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Inspire 7224e All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Beige

Long summary description HP ENVY Inspire 7224e All-in-One Printer:
This is an auto-generated long summary of HP ENVY Inspire 7224e All-in-One Printer based on the first three specs of the first five spec groups.

HP ENVY Inspire 7224e All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Beige

Built for balancing it all

Save time and paper when printing everyday and business documents with automatic two-sided printing.
Conveniently print photos in a variety of sizes with a built-in photo tray.
Use the HP Smart app for easy multitasking- print, scan, copy from any device.[1]
Sustainable design made from over 45% recycled plastic.

Memories made modern

Add a custom message with two-sided 10x15 cm (4x6") photo printing from the HP Smart app.[2]
Print photos that look as vibrant and real as they do on your screen with true-to-phone quality[3] prints.
Print photos in both traditional and modern photo sizes like square and panoramic.[2]
Power your creativity with custom photo features through the HP Smart app.[1]

Never run out of ink with Instant Ink[4]

Never run out of ink.[4] Convenient ink cartridge replacements and smart delivery included.
Save up to 70% with Instant Ink.[5] Enroll to get ink, delivery and recycling starting at £1.49 a month.
Peace of mind with plan flexibility to change or cancel anytime at no cost.[6]
Help us put plastic back into printers with prepaid recycling service included.[7]

HP+: Smart printing has arrived

A cloud-connected HP+ printer is smarter – it keeps itself up to date and ready to print.[8]
First 6 months of Instant Ink included[9]; after 6 months, monthly fee charged automatically unless cancelled.
Print and scan from the palm of your hand. Enjoy advanced productivity features for 2 years with HP+.[1]
For every page you print with HP+, HP protects or restores forests in equal measure[10]

Automatic two-sided printing

Save time and paper when printing everyday and business documents with automatic two-sided printing.

Sustainable design

Sustainable design made of over 45% recycled plastic

Smart, intuitive control panel

Get quick and easy printing directly at the smart control panel – buttons appear only when needed.

Mobile multitasking

Use the HP Smart app for easy multitasking- print, scan, copy from any device. [1]

Two-sided photo printing

Add a custom message with two-sided 10x15 cm (4x6" ) photo printing from the HP Smart app. [2]

True-to-phone colour quality prints

Print colour photos with vibrant, true-to-phone quality. [3]

Convenient printing for digital photos

Easily access and print photos stored on your device, social media or the cloud using the HP Smart app. [1]

HP+, the cloud-connected, smart printing system

An HP+ printer is ready when you are, more secure and productive than ever. [8]

Seamless setup

Get started fast with simple setup that guides you through each step, using HP Smart app. [1]

Your reliable connection

Reduce interruptions with self-healing Wi-Fi® that keeps you connected. [13]

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (colour, draft quality, A4/US Letter)
20 ppm
Print speed (ISO/IEC 24734) black
15 ppm
Print speed (ISO/IEC 24734) colour
10 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
18 s
N-in-1 print function
Yes
Booklet printing function
Yes
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
15 cpm
Copy speed (black, draft, A4)
22 cpm
Copy speed (colour, draft, A4)
15 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
215.9 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail Server, Software
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
300 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Duplex functions *
Print
Digital sender
Yes
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
Replacement cartridges
HP 303 Black Original Ink Cartridge (~200 pages) T6N02A; HP 303 Tri-Color Original Ink Cartridge (~165 pages) T6N01A; HP 303XL Black Original Ink Cartridge (~600 pages) T6N04A; HP 303XL Tri-Color Original Ink Cartridge (~415 pages) T6N03A. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies
HP segment
Home
Input & output capacity
Total number of input trays *
2
Total input capacity *
125 sheets
Total output capacity *
60 sheets
Maximum number of input trays
2
Maximum input capacity
125 sheets
Maximum output capacity
60 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
209.9 x 349.6 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
2L, Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL
Photo paper sizes
10x30, 10x15, 13x18, 13x13
Photo paper sizes (imperial)
4x12, 4x6, 5x7, 8x10
Borderless printing media sizes
A4, Letter
Custom media width
97.79 - 127 mm
Custom media length
215 - 309 mm
Paper tray media weight
75 - 300 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
52 dB
Sound power level (printing)
6.3 dB
Design
Product colour *
Beige
Colour name
Portobello
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
6.86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (printing)
14 W
Power consumption (ready)
4.9 W
Power consumption (sleep)
1.05 W
Power consumption (off)
0.05 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP GTIN (EAN/UPC) with options
(629) 195908882558; (686) 195908882565; (687) 195908882572
HP GTIN (EAN/UPC)
195908882558, 195908882565, 195908882572
System requirements
Windows operating systems supported
Windows 7, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 13.0 Ventura, Mac OS X 10.14 Mojave
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 4500 m
Certificates
Certification
EN 55032:2012/AC:2013 Class B;ETSI EN 301 489-1 V2.2.3:2019-11;ETSI EN 301 489-17 V3.2.4:2020-09;EN 55032:2012/AC:2013 Class B;ETSI EN 301 489-1 V2.2.3:2019-11;ETSI EN 301 489-17 V3.2.4:2020-09;IEC 61000-4-2:2008;EN 55035:2017;ETSI EN 301 489-1 V2.2.3:2019-11;ETSI EN301 489-17 V3.2.4:2020-09;IEC 61000-4-3:2010;EN 55035:2017;ETSI EN 301 489-1 V2.2.3:2019-11;ETSI EN301 489-17 V3.2.4:2020-09;IEC 61000-4-8:2009;EN 55035:2017 ETSI EN 301 489-1 V2.2.3:2019-11;ETSI EN301 489-17 V3.2.4:2020-09;IEC 61000-4-11:2004 +A1:2017;EN 55035:2017;ETSI EN 301 489-1 V2.2.3:2019-11;ETSI EN301 489-17 V3.2.4:2020-09
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Post-Consumer Recycled Plastic
Sustainable technologies and materials
45% post-consumer recycled plastic; Recyclable through HP Planet Partners; Net zero-deforestation prints with HP+
Carbon footprint
Total carbon footprint (kg of CO2e)
70
Carbon emissions, manufacturing (kg of CO2e)
62
Carbon emissions, logistics (kg of CO2e)
3
Carbon emissions, end-of-life (kg of CO2e)
4
Total carbon emissions, w/o use phase (kg of CO2e)
3
Weight & dimensions
Width
460 mm
Depth
383 mm
Height
191 mm
Weight
6.91 kg
Packaging data
Package width
570 mm
Package depth
464 mm
Package height
254 mm
Package weight
8.66 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
125 pages
Included cartridge capacity (CMY)
120 pages
Cables included
AC
Logistics data
Harmonized System (HS) code
8443310000
Pallet gross weight
229 g
Layers per pallet
4 pc(s)
Products per pallet
24 pc(s)
Technical details
Master (outer) cases per pallet layer
6 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
1216 x 1000 x 1993 mm
Recommended system requirements
Intel Pentium II, Celeron or 233 MHz or better processor; 2 GB available hard disk space; Internet connection; web browser
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
1215.9 x 1000 x 1992.9 mm (47.9 x 39.4 x 78.5")
Pallet weight (imperial)
228.6 kg (504 lbs)
Number of print heads
2
Country Distributor
Nederland 4 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP ENVY Inspire 7224e All-in-One Printer:
Disclaimer

[1] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting. Certain features/software are available in English language only, and differ between desktop and mobile applications. Subscription may be required; subscription may not be available in all countries. See details at http://www.hpsmart.com. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only. After 2 years, monthly fee applies to continue advanced features with HP Smart Advance. HP Smart Advance is not available in all countries. For more information, see http://www.hpsmart.com.
[2] Requires printing through HP Smart app from a mobile phone.
[3] When printing through HP Smart app from a mobile device supporting P3 colour gamut. ​
[4] Based on plan usage, Internet connection to eligible HP printer, valid credit/debit card, email address, and delivery service in your geographic area.
[5] Based on the monthly subscription cost of HP Instant Ink 700-page plan without purchase of additional sets of pages compared to cost per page (CPP) to print ISO/IEC 24711 pages on most HP, A4 colour inkjet cartridge printers and MFPs. Comparative printers are priced at or below the most expensive HP Instant Ink-eligible printer in each country using local currency, as of September 2022. Sale prices not considered for this study. Average CPP per country used to determine percent savings versus CPP for HP Instant Ink. HP Ink Advantage printers, printers sold through contract, and other printers which only use XL cartridges excluded due to a non-standard hardware & supplies model. Keypoint Intelligence October 2022 study commissioned by HP. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2022Q2. www.keypointintelligence.com/HPInstantInk
[6] Change or cancel your plan at any time online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to instantink.hpconnected.com/terms.       
[7] Program availability varies. Original HP cartridge return and recycling is currently available in more than 60 countries, territories and regions in Asia, Africa, Europe, and North and South America through the HP Planet Partners program. Program availability varies. For details, see http://www.hp.com/recycle.​
[8] Utilizing technology in the HP+ system and compared to HP standard consumer printers without HP+. HP+ printers are ready when you are with improved connectivity utilizing Smart Driver and Print/Scan Doctor technology, more secure with Smart Security technology, more productive through HP Smart Advance features included for 2 years, and more sustainable by enabling Forest First printing.
[9] HP Instant Ink sign up required. HP Instant Ink not available in all countries. Subject to monthly page limit of 700. Must complete HP Instant Ink signup within 7 days of setting up the printer with the HP-recommended setup process as indicated in the instructions that came with your printer. Use of in-box ink cartridge is included in period of offer. Unless service is cancelled within the promotional period online at https://www.hpinstantink.com, a monthly service fee, based on the plan chosen, plus tax and overage fees will be charged to your credit/debit card. Customer will be charged for any overage fees and applicable taxes at the end of each month in the promotional period. One offer redeemable per printer. Trial offer with HP Instant Ink subject to change after 12.31.2024. Offer cannot be redeemed for cash. Setup Offer may be combined with other offers; see terms and conditions of the other offer for more details. Requires a valid credit/debit card, an email address, and Internet connection to printer. See additional offer information available during online signup process. For service details, see https://www.hpinstantink.com.
[10] HP works collaboratively with our partners including WWF and Arbor Day Foundation to manage, restore, and protect forests in many countries around the world. With HP+, every print – regardless of paper brand – is addressed through HP’s Forest Positive Framework to counteract risks of deforestation. HP brand paper is sourced only from certified responsibly managed forests or from recycled content. For other brands of paper, HP invests in forest restoration, protection or management projects in key regions sufficient to balance any paper used by HP+ customers that may not have been responsibly sourced. To learn more visit http://www.hp.com/forestfirst.
[13] Internet access required and must be purchased separately. Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi® is a registered trademark of Wi-Fi Alliance®.
Technical specification disclaimers
Dimensions vary as per configuration
Weight varies as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 and 5 GHz routers only; excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see http://hpconnected.com . Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. AirPrint supports OS X v10.13 High Sierra and devices running iOS 4.2 or later and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows is a trademark of the Microsoft group of companies. Mopria®, the Mopria® Logo, and the Mopria Alliance™ word mark and logo are registered and/or unregistered trademarks and service marks of Mopria Alliance, Inc. in the United States and other countries. Unauthorized use is strictly prohibited
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement
For more information about page yields for replacement cartridges see http://hp.com/go/learnaboutsupplies for setup cartridges click on Setup supplies link on the same page.
Speed specifications have been updated to reflect current industry testing methods.
Program availability varies. For details, see http://www.hp.com/recycle.
Post-consumer recycled is based on the definition set in the EPEAT standard for imaging equipment, IEEE 1680.2, and is expressed as percent of total weight of plastic.
See additional details at https://www8.hp.com/us/en/hp information/sustainable impact . Investment includes NGO partnerships targeted to protect forests, improve responsible forest management and help develop Science Based Targets (SBT) for responsible management of forests.