location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NVIDIA RTX A5000 24GB 4DP GDDR6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVIDIA RTX A5000 24GB 4DP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20X23AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122692209 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 07:09:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP NVIDIA RTX A5000 24GB 4DP GDDR6
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA RTX A5000 24 GB GDDR6
  • - 7680 x 4320 pixels 384 bit PCI Express 4.0
  • - DirectX version: 12.07 OpenGL version: 4.68
  • - 230 W
Warranty: 1 year
Long product name HP NVIDIA RTX A5000 24GB 4DP GDDR6 :
The long product name of HP NVIDIA RTX A5000 24GB 4DP GDDR6. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24 GB GDDR6, 384-bit, NVIDIA RTX A5000, 768 GB/s, 230 W
More>>>
HP NVIDIA RTX A5000 24GB 4DP GDDR6:
The official description of HP NVIDIA RTX A5000 24GB 4DP GDDR6 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Amplified Performance for Professionals
The NVIDIA RTX™ A5000 delivers the power, performance, capabilities, and
reliability professionals need to bring their boldest ideas to life. Built on the
NVIDIA Ampere architecture, the RTX A5000 combines 64 second-generation
RT Cores, 256 third-generation Tensor Cores, and 8,192 CUDA® cores with 24
GB of graphics memory to supercharge rendering, AI, graphics, and compute
tasks. Connect two RTX A5000s with NVIDIA NVLink1 to scale memory and
performance with multi-GPU configurations2, allowing professionals to work
with memory intensive tasks such as large models, ultra-high resolution
rendering, and complex compute workloads. Support for NVIDIA virtual GPU
software increases the versatility for enterprise deployments.
NVIDIA RTX professional graphics cards are certified with a broad range of
professional applications, tested by leading independent software vendors
(ISVs) and workstation manufacturers, and backed by a global team of support
specialists. Get the peace of mind needed to focus on what matters with the
premier visual computing solution for mission-critical business.

Short summary description HP NVIDIA RTX A5000 24GB 4DP GDDR6:
This short summary of the HP NVIDIA RTX A5000 24GB 4DP GDDR6 data-sheet is auto-generated and uses the product title and the first six key specs.

HP NVIDIA RTX A5000 24GB 4DP, RTX A5000, 24 GB, GDDR6, 384 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description HP NVIDIA RTX A5000 24GB 4DP GDDR6:
This is an auto-generated long summary of HP NVIDIA RTX A5000 24GB 4DP GDDR6 based on the first three specs of the first five spec groups.

HP NVIDIA RTX A5000 24GB 4DP. Graphics processor family: NVIDIA, Graphics processor: RTX A5000. Discrete graphics card memory: 24 GB, Graphics card memory type: GDDR6, Memory bus: 384 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.07, OpenGL version: 4.68. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 1 fan(s)

Processor
CUDA *
Yes
CUDA cores
8192
Graphics processor family *
NVIDIA
Graphics processor *
RTX A5000
Maximum resolution *
7680 x 4320 pixels
Memory
Discrete graphics card memory *
24 GB
Graphics card memory type *
GDDR6
Memory bus *
384 bit
Memory bandwidth (max)
768 GB/s
Ports & interfaces
Interface type *
PCI Express 4.0
Performance
TV tuner integrated *
No
Performance
DirectX version *
12.07
Shader model version *
5.17
OpenGL version *
4.68
Dual Link DVI *
No
Design
Cooling type *
Active
Number of fans
1 fan(s)
Form factor
Full-Height/Full-Length (FH/FL)
Number of slots
2
Power
Power consumption (typical) *
230 W
Weight & dimensions
Weight
1.06 kg
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Polska 1 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)