HP logo

HP 1TB 7200rpm SATA (NCQ/Smart IV) 6Gbp/s Hard Drive

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
829542
Info modified on:
19 Oct 2024, 00:06:42
Warranty:
Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP 1TB 7200rpm SATA (NCQ/Smart IV) 6Gbp/s Hard Drive:

1TB, 7200rpm, SATA (NCQ/Smart IV) 6Gbp/s Hard Drive

HP 1TB 7200rpm SATA (NCQ/Smart IV) 6Gbp/s Hard Drive:

HP Serial ATA Hard Drives maximize the performance of HP Business PCs by providing the technologies to meet your increasing storage demands with high-capacity drives offering superior reliability and performance. HP Serial ATA 6.0-Gb/s Hard Drives offer data transfer rates of up to 6 Gb per second doubling your interface speed over SATA 1.5-Gb/s Hard Drives.

- Improved protocol for enhanced data integrity
- Enhanced security prevents access to user data until one or two user-defined passwords are provided
- Thinner and smaller serial cables and connectors for easy routing and improved system cooling
- SMART IV technology constantly checks that the data flow from host interface to media and media to host interface is not compromised.
- Native Command Queuing allows the hard drive to have several write or read commands outstanding at the same time

Short summary description HP 1TB 7200rpm SATA (NCQ/Smart IV) 6Gbp/s Hard Drive:

HP 1TB 7200rpm SATA (NCQ/Smart IV) 6Gbp/s Hard Drive, 1 TB, 7200 RPM, 32 MB, Serial ATA

Long summary description HP 1TB 7200rpm SATA (NCQ/Smart IV) 6Gbp/s Hard Drive:

HP 1TB 7200rpm SATA (NCQ/Smart IV) 6Gbp/s Hard Drive. HDD capacity: 1 TB, HDD speed: 7200 RPM, Storage drive buffer size: 32 MB, Interface: Serial ATA

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.