location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 500GB 7200rpm SATA (NCQ/Smart IV) 6.0 Gbp/s Hard Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB 7200rpm SATA (NCQ/Smart IV) 6.0 Gbp/s Hard Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QK554AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111098187 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 558266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:21:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP 500GB 7200rpm SATA (NCQ/Smart IV) 6.0 Gbp/s Hard Drive
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 7200 RPM Serial ATA
  • - PC
  • - Storage drive buffer size: 8 MB
Warranty: Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP 500GB 7200rpm SATA (NCQ/Smart IV) 6.0 Gbp/s Hard Drive :
The long product name of HP 500GB 7200rpm SATA (NCQ/Smart IV) 6.0 Gbp/s Hard Drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB, 7200rpm, SATA (NCQ/Smart IV) 6Gbp/s
More>>>
HP 500GB 7200rpm SATA (NCQ/Smart IV) 6.0 Gbp/s Hard Drive:
The official description of HP 500GB 7200rpm SATA (NCQ/Smart IV) 6.0 Gbp/s Hard Drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Serial ATA Hard Drives maximize the performance of HP Business PCs by providing the technologies to meet your increasing storage demands with high-capacity drives offering superior reliability and performance. HP Serial ATA 6.0-Gb/s Hard Drives offer data transfer rates of up to 6 Gb per second doubling your interface speed over SATA 1.5-Gb/s Hard Drives.

Short summary description HP 500GB 7200rpm SATA (NCQ/Smart IV) 6.0 Gbp/s Hard Drive:
This short summary of the HP 500GB 7200rpm SATA (NCQ/Smart IV) 6.0 Gbp/s Hard Drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP 500GB 7200rpm SATA (NCQ/Smart IV) 6.0 Gbp/s Hard Drive, 500 GB, 7200 RPM, 8 MB, Serial ATA

Long summary description HP 500GB 7200rpm SATA (NCQ/Smart IV) 6.0 Gbp/s Hard Drive:
This is an auto-generated long summary of HP 500GB 7200rpm SATA (NCQ/Smart IV) 6.0 Gbp/s Hard Drive based on the first three specs of the first five spec groups.

HP 500GB 7200rpm SATA (NCQ/Smart IV) 6.0 Gbp/s Hard Drive. HDD capacity: 500 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, Interface: Serial ATA

Features
HDD capacity *
500 GB
HDD speed *
7200 RPM
Storage drive buffer size *
8 MB
Interface *
Serial ATA
Component for *
PC
Native Command Queuing (NCQ)
Yes
HP segment
Business
Weight & dimensions
Width
89 mm
Height
25.4 mm
Logistics data
Master (outer) cases per pallet layer
20 pc(s)
Harmonized System (HS) code
84717050
Layers per pallet
8 pc(s)
Logistics data
Products per pallet
480 pc(s)
Products per master (outer) case
3 pc(s)
Other features
Data transfer rate
6 Gbit/s
Storage drive controller
SATA
Drive device height
2.54 cm
Compatible products
- HP Compaq 6200 Pro Microtower PC - HP Compaq 6200 Pro Small Form Factor PC - HP Compaq 8200 Elite All-in-One PC - HP Compaq 8200 Elite Convertible Minitower PC - HP Compaq 8200 Elite Small Form Factor PC - HP Compaq 8200 Elite Ultra-slim PC - HP Pro 3420 All-in-One PC - HP TouchSmart 9100 Business PC - HP TouchSmart 9300 Elite Business PC - HP TouchSmart Elite 7320 All-in-One PC - HP rp5700 Point of Sale System
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Polska 2 distributor(s)
Switzerland 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
United States 3 distributor(s)
United Arab Emirates 2 distributor(s)