location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech K120 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K120 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-010016 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206093904
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:43:48
The date of the most recent change of this product data-sheet in Icecat.
Logitech 920-010016 user manual (26.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech K120 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB
  • - English
  • - Full-size (100%)
  • - Adjustable keyboard height
  • - Black
  • - 1 pc(s)
Warranty: 3 years
Long product name Logitech K120 Black :
The long product name of Logitech K120 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K120 Black
More>>>
Logitech K120 Black:
The official description of Logitech K120 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

K120 Corded Keyboard
Plug-and-Play USB Keyboard


RELIABLE SIMPLICITY
Getting things done should be simple. That’s what makes this full-sized keyboard the right fit. It’s a reliable and durable partner equipped with a number pad with an easy-to-use design that works right out of the box. Just plug in this corded keyboard via USB and go.

COMFORTABLE AND FULL-SIZE
This full-size keyboard with integrated number pad makes data entry, calculations and navigation a breeze. The curved space bar along with easy-to-read keys provide a comfortable and familiar typing experience.

EASY PLUG & PLAY
The keyboard works right out of the box. Just plug into the USB port, and it's ready to go. No downloads, no setup, no fuss.

DURABLE AND SPILL-RESISTANT
Spill-resistant design, durable keys and sturdy tilt legs with adjustable height, this keyboard is built to last.

BUILT TO KEEP GOING
K120 is built with the same high quality and reliability standards that have made Logitech the #1 global leader for mice and keyboards.

TYPING FEEL YOU LOVE
This stable keyboard delivers a familiar typing feel, with deep-profile keys, and a springy, responsive bounce-back.

MADE WITH RECYCLED PLASTIC
The plastic parts in K120 include 51% certified post consumer recycled plastic — to give a second life to end-of-life plastic from old consumer electronics and help reduce our carbon footprint.

Short summary description Logitech K120 Black:
This short summary of the Logitech K120 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech K120 Black, Full-size (100%), Wired, USB, Black

Long summary description Logitech K120 Black:
This is an auto-generated long summary of Logitech K120 Black based on the first three specs of the first five spec groups.

Logitech K120 Black. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1.5 m. Recommended usage: Office. Product colour: Black

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard language *
English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
No
Keyboard keys operating life
10 million characters
Design
Backlight *
No
Keyboard style
Straight
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
Protection features
Spill resistant
Features
Cable length
1.5 m
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Weight & dimensions
Keyboard dimensions (WxDxH)
450 x 155 x 23.5 mm
Keyboard weight
550 g
Packaging data
Package width
29.5 mm
Package depth
162.5 mm
Package height
473.5 mm
Package weight
694.5 g
Packaging content
Number of products included *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716060
Master (outer) case width
163 mm
Master (outer) case length
337 mm
Master (outer) case height
486 mm
Master (outer) case gross weight
6.95 kg
Country Distributor
United Kingdom 7 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Disclaimer Logitech K120 Black:
Disclaimer