Microsoft logo

Microsoft Surface PD9-00002 mobile device dock station Tablet Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2932
Info modified on:
14 Nov 2022, 09:35:12
Warranty:
1-year limited
Long product name Microsoft Surface PD9-00002 mobile device dock station Tablet Black:

2 x Mini DisplayPorts, 1 x Rj-45, 4 x USB 3.0, 1 x Audio out, 550g

Short summary description Microsoft Surface PD9-00002 mobile device dock station Tablet Black:

Microsoft Surface PD9-00002, Microsoft, Surface Pro 3 Surface Pro 4 Surface Book Surface Pro 5 Surface Pro 6 Surface Book 2, Black

Long summary description Microsoft Surface PD9-00002 mobile device dock station Tablet Black:

Microsoft Surface PD9-00002. Basic device type: Tablet, Brand compatibility: Microsoft, Compatibility: Surface Pro 3 Surface Pro 4 Surface Book Surface Pro 5 Surface Pro 6 Surface Book 2. Width: 130 mm, Depth: 60 mm, Height: 30 mm, Weight: 550 g. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.