Microsoft logo

Microsoft OEM MS Windows Server CAL 2003 5clients Device FR 1pk

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10523
Info modified on:
07 Mar 2024, 15:34:52
Long product name Microsoft OEM MS Windows Server CAL 2003 5clients Device FR 1pk:

OEM MS Windows Server CAL 2003 5clients Device FR 1pk

Short summary description Microsoft OEM MS Windows Server CAL 2003 5clients Device FR 1pk:

Microsoft OEM MS Windows Server CAL 2003 5clients Device FR 1pk, 0.55 GB, Minimum CPU Speed 133 MHz(Multi-Processor Support Up to 4), Microsoft (MS) Windows Server 2003

Long summary description Microsoft OEM MS Windows Server CAL 2003 5clients Device FR 1pk:

Microsoft OEM MS Windows Server CAL 2003 5clients Device FR 1pk. Minimum storage drive space: 0.55 GB. Minimum processor: Minimum CPU Speed 133 MHz(Multi-Processor Support Up to 4), Compatible operating systems: Microsoft (MS) Windows Server 2003

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.