HP logo

HP Rnw Busi 14.1 Laptop Bag (Bulk 12)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181222
Info modified on:
15 Oct 2024, 09:23:22
Long product name HP Rnw Busi 14.1 Laptop Bag (Bulk 12):

Rnw Busi 14.1 Laptop Bag (Bulk 12)

Short summary description HP Rnw Busi 14.1 Laptop Bag (Bulk 12):

HP Rnw Busi 14.1 Laptop Bag (Bulk 12), Messenger case, 35.8 cm (14.1"), 490 g

Long summary description HP Rnw Busi 14.1 Laptop Bag (Bulk 12):

HP Rnw Busi 14.1 Laptop Bag (Bulk 12). Case type: Messenger case, Maximum screen size: 35.8 cm (14.1"). Weight: 490 g. Surface coloration: Monochromatic

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.