location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet Pro 3000 s4 Sheet-fed scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 3000 s4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6FW07A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808948541 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:41:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet Pro 3000 s4 Sheet-fed scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Capture the entire document all at once with two-sided scanning. Produce scans at up to 40 ppm/80 ipm at 300 dpi in both colour and black-and-white.[1] Manage large projects with a 50 page ADF. This scanner is recommended for 4,000 pages per day.
  • - Scan with a single touch, capture text with OCR, and create custom profiles that simplify and improve workflows. Easy integration with popular software plus scan-to-cloud capabilities makes it simple to capture and send information where you need it.
  • - Count on the quality and accuracy you need for all your scanned documents and images. HP Scan software makes it easy and convenient to capture, edit, search, and store documents. Get direct access to Cardiris™, Readiris™ Pro, and Nuance® PaperPort®.
Warranty: One-year bench limited warranty whole unit replacement, phone and Web support included. Warranty may vary by country as required by law. Go to http://www.hp.com/support to learn about HP world-class service and support options in your region.
Long product name HP Scanjet Pro 3000 s4 Sheet-fed scanner 600 x 600 DPI A4 Black, White :
The long product name of HP Scanjet Pro 3000 s4 Sheet-fed scanner 600 x 600 DPI A4 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ScanJet Pro 3000 s4 Sheet-feed Scanner
More>>>
HP Scanjet Pro 3000 s4 Sheet-fed scanner 600 x 600 DPI A4 Black, White:
The official description of HP Scanjet Pro 3000 s4 Sheet-fed scanner 600 x 600 DPI A4 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast, affordable, and designed to handle everything from simple colour jobs to complex workflows. Quickly and reliably digitise larger projects with scan speeds up to 40 ppm/80 ipm and a 50 page ADF.[1] Recommended for 4,000 pages per day.

Short summary description HP Scanjet Pro 3000 s4 Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This short summary of the HP Scanjet Pro 3000 s4 Sheet-fed scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet Pro 3000 s4, 216 x 3100 mm, 600 x 600 DPI, 48 bit, 24 bit, 40 ppm, Sheet-fed scanner

Long summary description HP Scanjet Pro 3000 s4 Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of HP Scanjet Pro 3000 s4 Sheet-fed scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

HP Scanjet Pro 3000 s4. Maximum scan size: 216 x 3100 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: Black, White. Sensor type: CMOS CIS, Daily duty cycle (max): 4000 pages, Scan to: PC, USB. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8, ISO B-series sizes (B0...B9): B5

Small size. Fast scans. Same reliable results.

Produce scans at up to 40 ppm/80 ipm[1] with two-sided scanning that captures both sides at once.
Free up space for work. This HP ScanJet Pro is small and slim – a modern design perfect for the desktop.
Don’t wait for warm-up – HP Instant-on Scanning lets you begin scanning quickly.
Load up to 50 pages into the automatic document feeder for fast, unattended scanning.

Optimise workflows with one-touch scanning

Streamline routine work with one-touch scanning – create one-button, custom settings for recurring scan jobs.
Scan images directly into applications with included and full-featured TWAIN and ISIS®.
Easily transfer scans into editable text, searchable PDF files, and more file types, using built-in OCR.
Quickly share or archive scans directly to popular cloud destinations with HP Scan software.

Capture business documents like a pro

Define scan profiles for common document types, and scan to multiple destinations with HP Scan software.
Capture and organise documents, business cards, and other file types with feature-rich software.
Produce clear, legible scans – up to 1,200 dpi resolution.

One-pass duplex scanning
One-pass duplex scanning

Save time and reduce waste with two-sided scanning that captures all your data in a single pass.

4,000 page duty cycle

Designed to handle up to 4,000 sheets per day.

HP Scan software
HP Scan software

Capture a wide range of document types.

Compact size

Compact design lets this scanner fit into small spaces.

Built-in optical character recognition (OCR) with PDF security
Built-in optical character recognition (OCR) with PDF security

Built in OCR software lets you create searchable files right from your multifunction laser printer, so you can find the document you need, when you need it.

Included third-party software

Integrate new HP and third-party solutions.

TWAIN, ISIS®

Scan images directly into applications with included and full-featured TWAIN and ISIS®.

Instant-on Scanning

Instant-on Technology

Scanning
Maximum scan size *
216 x 3100 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
ADF scan speed (colour, A4)
40 ppm
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, White
Built-in display *
No
Performance
Sensor type *
CMOS CIS
Daily duty cycle (max) *
4000 pages
Scan to
PC, USB
Internal memory
256 MB
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A7, A8
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
24 W
Power consumption (off)
0.1 W
AC input frequency
50 - 60 Hz
Input voltage
220 - 240 V
Power consumption (sleep)
1.1 W
Features
Country of origin
China
HP segment
Business
Packaging data
Package width
397 mm
Package depth
248 mm
Package height
242 mm
Package weight
4.2 kg
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1, Windows XP
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
CECP
Weight & dimensions
Width
300 mm
Depth
172 mm
Height
154 mm
Weight
2.7 kg
Packaging content
Cables included
AC, USB
Technical details
Sustainability certificates
EPEAT Silver, ENERGY STAR
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)
Disclaimer HP Scanjet Pro 3000 s4 Sheet-fed scanner 600 x 600 DPI A4 Black, White:
Disclaimer

[1] Scan speed measured at 300 dpi (black-and-white, grayscale, and colour). Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.