Samsung logo

Samsung SGH-X510 Cool Grey 4.5 cm (1.77") 75.5 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110206
Info modified on:
26 Feb 2024, 15:32:56
Short summary description Samsung SGH-X510 Cool Grey 4.5 cm (1.77") 75.5 g:

Samsung SGH-X510 Cool Grey, 4.5 cm (1.77"), 128 x 160 pixels, 800 mAh, Grey

Long summary description Samsung SGH-X510 Cool Grey 4.5 cm (1.77") 75.5 g:

Samsung SGH-X510 Cool Grey. Display diagonal: 4.5 cm (1.77"), Display resolution: 128 x 160 pixels. WAP: 1.2. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 370 h. Weight: 75.5 g. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.