location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WFS709TP Managed L3 Power over Ethernet (PoE) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WFS709TP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WFS709TP-100EUS
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WFS709TP Managed L3 Power over Ethernet (PoE) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 4096 entries
  • - Rack mounting
  • - Power over Ethernet (PoE)
Long product name NETGEAR WFS709TP Managed L3 Power over Ethernet (PoE) Blue :
The long product name of NETGEAR WFS709TP Managed L3 Power over Ethernet (PoE) Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProSafe Smart Wireless Switch
More>>>
NETGEAR WFS709TP Managed L3 Power over Ethernet (PoE) Blue:
The official description of NETGEAR WFS709TP Managed L3 Power over Ethernet (PoE) Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NETGEAR’s WFS709TP ProSafe™ Smart Wireless Switch is a full featured wireless controller that centrally manages 16 access points, delivering integrated wireless mobility, security and converged services for both wired and wireless users.

Connecitivity
Supporting up to 256 users per ProSafe™ Smart Wireless Switch, the WFS709TP has built in PoE support on all eight 10/100 interfaces. With a Gigabit Ethernet port typically used to connect the Wireless Switch to the network backbone, the WFS709TP supports advanced security features such as 802.1x, EAP-PEAP, EAP-TLS, EAP-TTLS, 802.11i, MAC address, SSID and location-based authentication.

With identity-based security features such as support for RADIUS, LDAP and AAA server support, the NETGEAR ProSafe™ Smart Wireless Switch truly unifies wired and wireless access without compromising on security.

Deployment
Deployed as an overlay on the existing network infrastructure, WFS709TP centrally manages, deploys, monitors and controls your wireless infrastructure. Supporting multiple deployment architectures including standalone switch deployments to hierarchical setups in master/local configurations, the NETGEAR ProSafe™ Smart Wireless Switch can be configured in “master” mode where all the configuration and security parameters are managed for the entire wireless network. In addition, WFS709TP can be configured in “local” mode, acting as policy enforcement points for the “master” controller as part of a hierarchical setup.

The overall Smart Wireless Switch Solution supports up to 32 access points with the Smart Wireless Switches configured in redundant master/local mode and up to 48 access points with the Smart Wireless Switches configured in non-redundant master/local configuration. A standalone Smart Wireless Switch supports up to 16 access points.

IntelliFi RF Management
Targeted towards the growing business NETGEAR ProSafe™ Smart Wireless Switch provides continuous wireless coverage with features such as IntelliFi radio management. IntelliFi radio management provides automatic self-configuration of all radio parameters including transmit power level, channel, load balancing and interference avoidance. For low-latency applications such as VoIP, the NETGEAR ProSafe™ Wireless Switch delivers VoIP over wireless by providing support for call admission control, voice-aware fast-roaming and strict over-the-air QoS to deliver mobile voice capabilities.

Access Points
Wireless users on the network can now experience seamless roaming as moving between multiple access points is made simple with the ProSafe™ Smart Wireless Switch centralised architecture. All user states, including security and mobility information, are maintained in the centralized Smart Wireless Switch. Access points (AP’s) act as logical extensions to the WFS709TP, accepting wireless traffic and sending it to the Wireless Switch over IP tunnels. Access points supported include the NETGEAR ProSafe 802.11a/g Dual Band Light Wireless Access Point (WAGL102) and NETGEAR ProSafe 802.11g Light Wireless Access Point (WGL102). The WFS709TP can also manage existing NETGEAR WG102 and WAG102 Wireless Access Point deployment by a one-time image download available on http://kbserver.netgear.com/products/WFS709TP.asp that allows the existing wireless access point to be managed by the Wireless Controller.

RF Planning Tool
With integrated RF planning tools, administrators can input floor plan images, number of floors, building dimensions, desired coverage and an overlap factor for fault tolerance. The planning tools compute the predicted RF characteristics of the building, plot the optimal location of the access points and display predicted coverage.

Guest access, provided by a built-in captive portal, allows guest users connecting over the wireless network restricted guest level access to the network, prohibiting them any access to the sensitive data on the corporate network.

For mission-critical applications requiring network resiliency, the WFS709TP supports fault-tolerant hardware with industry standard N+1 wireless controller redundancy and access point interleaving for access point redundancy. These features make it possible to provide a wireless network with no single point of failure, guaranteeing the highest possible availability.

Short summary description NETGEAR WFS709TP Managed L3 Power over Ethernet (PoE) Blue:
This short summary of the NETGEAR WFS709TP Managed L3 Power over Ethernet (PoE) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WFS709TP, Managed, L3, Power over Ethernet (PoE), Rack mounting

Long summary description NETGEAR WFS709TP Managed L3 Power over Ethernet (PoE) Blue:
This is an auto-generated long summary of NETGEAR WFS709TP Managed L3 Power over Ethernet (PoE) Blue based on the first three specs of the first five spec groups.

NETGEAR WFS709TP. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 4096 entries. Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Gigabit Ethernet (copper) ports quantity
1
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Throughput
1 Gbps
MAC address table *
4096 entries
Maximum data transfer rate
1 Gbit/s
Security
DHCP features
DHCP server
Security algorithms
WPA, WPA2
MAC address filtering
Yes
Design
Rack mounting *
Yes
Product colour
Blue
Design
Certification
CE, PSE Mark, (CAN/CSA) C22.2 No. 60950, EN 60950 / IEC 60950 CB, FCC 15 A, VCCI A, AS/NZS CISPR 22 A, AS/NZS4771
Performance
Internal memory
256 MB
Flash memory
256 MB
Mean time between failures (MTBF)
43800 h
Power
Power consumption (typical)
200 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 70%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
4.5 kg
Other features
Dimensions (WxDxH)
442 x 330 x 44.5 mm
Connectivity technology
Wireless
Power requirements
90-132V AC, 180-246V AC
Wi-Fi
Yes
Connectivity LEDs
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:50:18
Uk has collected 6 expert reviews for NETGEAR WFS709TP Managed L3 Power over Ethernet (PoE) Blue and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
pcpro.co.uk
Updated:
2011-10-04 00:50:18
A wireless security system with good roaming support, but it isnt perfect. Wireless networking in big businesses has never taken off to the level everyone hoped for, so the majority of vendors have turned their attention to the SMB. The biggest drawb...
67%
pcauthority.com.au
Updated:
2011-11-05 15:29:17
Wireless networking in big businesses has never taken off to the level everyone hoped for, so the majority of vendors have turned their attention to the SMB. The biggest drawback to implementing wireless networks is, of course, security, and the last f...
Bottom line A wireless security system with good roaming support, but it isn’t perfect...
67%
pcquest.ciol.com
Updated:
2011-10-04 00:50:14
As more and more Access Points are added to an organizations network, managing and monitoring them individually becomes a difficult task for a network administrator. This product acts as a single point control for network administrators to take care...
0%
trustedreviews.com
Updated:
2011-10-04 00:50:17
Netgear has traditionally been associated with consumer and small business networking markets but its ProSafe Smart Wireless Controller moves the focus much further up the scale. The WFS709TP delivers an appliance-based wireless network monitoring and sec...
50%
Brand Image Product code Product Stock Price from
NETGEAR Smart Switch Managed Blue NETGEAR Smart Switch Managed Blue
(show image)
FS726TPAU Smart Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS726TPNA network switch Managed Power over Ethernet (PoE) NETGEAR FS726TPNA network switch Managed Power over Ethernet (PoE)
(show image)
FS726TPNA FS726TPNA 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP
(show image)
FS726TP ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE Managed Power over Ethernet (PoE) NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE Managed Power over Ethernet (PoE)
(show image)
FS726TPEU ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)